Visual Sound, Inc. Tom Microphone PVM 328

Description
Peavey Electronics Perfect for the professional drummer to use either on stage or in the studio. Dynamic, super cardioid polar pattern, which offers greater directional sensitivity Frequency response of 20 Hz - 12.5 kHz and a 134 dB Max SPL Includes a 90-degree cable, drum mount clip, and carrying case
Description
Peavey Electronics Perfect for the professional drummer to use either on stage or in the studio. Dynamic, super cardioid polar pattern, which offers greater directional sensitivity Frequency response of 20 Hz - 12.5 kHz and a 134 dB Max SPL Includes a 90-degree cable, drum mount clip, and carrying case

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Tom Microphone
PVM 328
Tom Microphone PVM 328
Peavey Electronics Perfect for the professional drummer to use either on stage or in the studio. Dynamic, super cardioid polar pattern, which offers greater directional sensitivity Frequency response of 20 Hz - 12.5 kHz and a 134 dB Max SPL Includes a 90-degree cable, drum mount clip, and carrying case

Peavey Electronics

Perfect for the professional drummer to use either on stage or in the studio.

  • Dynamic, super cardioid polar pattern, which offers greater directional sensitivity
  • Frequency response of 20 Hz - 12.5 kHz and a 134 dB Max SPL
  • Includes a 90-degree cable, drum mount clip, and carrying case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PVM 328
Product Name Tom Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details