Visual Sound, Inc. PV®i 2W Microphone PVi 2W Mic

Description
Peavey Electronics Dynamic unidirectional cardioid microphone w/ on/off switch
Description
Peavey Electronics Dynamic unidirectional cardioid microphone w/ on/off switch

Suppliers

Company
Product
Description
Supplier Links
PV®i 2W Microphone - PVi 2W Mic - Visual Sound, Inc.
Broomall, PA, USA
PV®i 2W Microphone
PVi 2W Mic
PV®i 2W Microphone PVi 2W Mic
Peavey Electronics Dynamic unidirectional cardioid microphone w/ on/off switch

Peavey Electronics

Dynamic unidirectional cardioid microphone w/ on/off switch

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PVi 2W Mic
Product Name PV®i 2W Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - DIMIC1 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details