Visual Sound, Inc. ProPower Series PA Speaker PSW18

Description
Nady Systems, Inc. - Pro Audio Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *18" subwoofer speaker with 2" voice coil, 50 oz. magnet, 20-400Hz response, and 600W peak power rating. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/P TS515; 90dB-PFW12/PFW15/PTS 1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.
Description
Nady Systems, Inc. - Pro Audio Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *18" subwoofer speaker with 2" voice coil, 50 oz. magnet, 20-400Hz response, and 600W peak power rating. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/P TS515; 90dB-PFW12/PFW15/PTS 1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.

Suppliers

Company
Product
Description
Supplier Links
ProPower Series PA Speaker - PSW18 - Visual Sound, Inc.
Broomall, PA, USA
ProPower Series PA Speaker
PSW18
ProPower Series PA Speaker PSW18
Nady Systems, Inc. - Pro Audio Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *18" subwoofer speaker with 2" voice coil, 50 oz. magnet, 20-400Hz response, and 600W peak power rating. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/P TS515; 90dB-PFW12/PFW15/PTS 1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.

Nady Systems, Inc. - Pro Audio

Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *18" subwoofer speaker with 2" voice coil, 50 oz. magnet, 20-400Hz response, and 600W peak power rating. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/PTS515; 90dB-PFW12/PFW15/PTS1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PSW18
Product Name ProPower Series PA Speaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 4318541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details