Visual Sound, Inc. Intelix PSM-8-base(no microphone included) PSM-8-base

Description
Liberty AV Solutions The Intelix PSM-4 Paging Station Microphone is a programmable remote paging station with four customizable touch-button controls for selecting which zone(s) a page will be routed to. 8 software programmable buttons Paging base only
Description
Liberty AV Solutions The Intelix PSM-4 Paging Station Microphone is a programmable remote paging station with four customizable touch-button controls for selecting which zone(s) a page will be routed to. 8 software programmable buttons Paging base only

Suppliers

Company
Product
Description
Supplier Links
Intelix PSM-8-base(no microphone included) - PSM-8-base - Visual Sound, Inc.
Broomall, PA, USA
Intelix PSM-8-base(no microphone included)
PSM-8-base
Intelix PSM-8-base(no microphone included) PSM-8-base
Liberty AV Solutions The Intelix PSM-4 Paging Station Microphone is a programmable remote paging station with four customizable touch-button controls for selecting which zone(s) a page will be routed to. 8 software programmable buttons Paging base only

Liberty AV Solutions

The Intelix PSM-4 Paging Station Microphone is a programmable remote paging station with four customizable touch-button controls for selecting which zone(s) a page will be routed to.

  • 8 software programmable buttons
  • Paging base only
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PSM-8-base
Product Name Intelix PSM-8-base(no microphone included)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details