Visual Sound, Inc. PSM™ 3 Boundary Microphone PSM 3

Description
Peavey Electronics The Peavey PSM™ 3 is a boundary microphone that makes tricky micing applications easy. Best use is on any flat surface where an inconspicuous mic is required. Great response characteristics.
Description
Peavey Electronics The Peavey PSM™ 3 is a boundary microphone that makes tricky micing applications easy. Best use is on any flat surface where an inconspicuous mic is required. Great response characteristics.

Suppliers

Company
Product
Description
Supplier Links
PSM™ 3 Boundary Microphone - PSM 3 - Visual Sound, Inc.
Broomall, PA, USA
PSM™ 3 Boundary Microphone
PSM 3
PSM™ 3 Boundary Microphone PSM 3
Peavey Electronics The Peavey PSM™ 3 is a boundary microphone that makes tricky micing applications easy. Best use is on any flat surface where an inconspicuous mic is required. Great response characteristics.

Peavey Electronics

The Peavey PSM™ 3 is a boundary microphone that makes tricky micing applications easy. Best use is on any flat surface where an inconspicuous mic is required. Great response characteristics.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PSM 3
Product Name PSM™ 3 Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details