Visual Sound, Inc. Personal Monitor System PSM®200

Description
Shure Incorporated PSM®200 Monitors are the personal monitor price breakthrough performers have been waiting for and a practical alternative to floor wedges for performers who want to start out In Ear and stay there. Featuring smart, versatile components that grow with you as your needs change, PSM 200 is the personal monitoring breakthrough for entry-level performers. In ear is now in reach. Available with SE115CL Sound Isolating Earphones. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. P2R Hybrid Bodypack Receiver Frequency locator Built-in headphone limiter Integrated cable management High-impact plastic chassis 1/2" line input with high/low gain switch Volume knob Frequency select P2T Wireles TransMixer Front mounted antenna Two mic/line input channels for mix control 1/2 rack space Input level control Frequency select
Description
Shure Incorporated PSM®200 Monitors are the personal monitor price breakthrough performers have been waiting for and a practical alternative to floor wedges for performers who want to start out In Ear and stay there. Featuring smart, versatile components that grow with you as your needs change, PSM 200 is the personal monitoring breakthrough for entry-level performers. In ear is now in reach. Available with SE115CL Sound Isolating Earphones. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. P2R Hybrid Bodypack Receiver Frequency locator Built-in headphone limiter Integrated cable management High-impact plastic chassis 1/2" line input with high/low gain switch Volume knob Frequency select P2T Wireles TransMixer Front mounted antenna Two mic/line input channels for mix control 1/2 rack space Input level control Frequency select

Suppliers

Company
Product
Description
Supplier Links
Personal Monitor System - PSM®200 - Visual Sound, Inc.
Broomall, PA, USA
Personal Monitor System
PSM®200
Personal Monitor System PSM®200
Shure Incorporated PSM®200 Monitors are the personal monitor price breakthrough performers have been waiting for and a practical alternative to floor wedges for performers who want to start out In Ear and stay there. Featuring smart, versatile components that grow with you as your needs change, PSM 200 is the personal monitoring breakthrough for entry-level performers. In ear is now in reach. Available with SE115CL Sound Isolating Earphones. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. P2R Hybrid Bodypack Receiver Frequency locator Built-in headphone limiter Integrated cable management High-impact plastic chassis 1/2" line input with high/low gain switch Volume knob Frequency select P2T Wireles TransMixer Front mounted antenna Two mic/line input channels for mix control 1/2 rack space Input level control Frequency select

Shure Incorporated

PSM®200 Monitors are the personal monitor price breakthrough performers have been waiting for and a practical alternative to floor wedges for performers who want to start out In Ear and stay there.
Featuring smart, versatile components that grow with you as your needs change, PSM 200 is the personal monitoring breakthrough for entry-level performers. In ear is now in reach.
Available with SE115CL Sound Isolating Earphones.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

  • P2R Hybrid Bodypack Receiver
  • Frequency locator
  • Built-in headphone limiter
  • Integrated cable management
  • High-impact plastic chassis
  • 1/2" line input with high/low gain switch
  • Volume knob
  • Frequency select
    P2T Wireles TransMixer
  • Front mounted antenna
  • Two mic/line input channels for mix control
  • 1/2 rack space
  • Input level control
  • Frequency select
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PSM®200
Product Name Personal Monitor System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers