Visual Sound, Inc. Power Supply-2A, 6-12-24VDC, 6ft Cord PS1224-2

Description
Lowell Manufacturing Company PS1224-2: general purpose heavy duty power supply with 2 amp output designed for continuous operation wherever a reliable DC power source is required. Includes LED power indicator, slide-switch selectable outputs at 6, 12 and 24V, barrier strip terminals and mounting holes. 7.5"L x 3"W
Description
Lowell Manufacturing Company PS1224-2: general purpose heavy duty power supply with 2 amp output designed for continuous operation wherever a reliable DC power source is required. Includes LED power indicator, slide-switch selectable outputs at 6, 12 and 24V, barrier strip terminals and mounting holes. 7.5"L x 3"W

Suppliers

Company
Product
Description
Supplier Links
Power Supply-2A, 6-12-24VDC, 6ft Cord - PS1224-2 - Visual Sound, Inc.
Broomall, PA, USA
Power Supply-2A, 6-12-24VDC, 6ft Cord
PS1224-2
Power Supply-2A, 6-12-24VDC, 6ft Cord PS1224-2
Lowell Manufacturing Company PS1224-2: general purpose heavy duty power supply with 2 amp output designed for continuous operation wherever a reliable DC power source is required. Includes LED power indicator, slide-switch selectable outputs at 6, 12 and 24V, barrier strip terminals and mounting holes. 7.5"L x 3"W

Lowell Manufacturing Company

PS1224-2: general purpose heavy duty power supply with 2 amp output designed for continuous operation wherever a reliable DC power source is required. Includes LED power indicator, slide-switch selectable outputs at 6, 12 and 24V, barrier strip terminals and mounting holes. 7.5"L x 3"W

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number PS1224-2
Product Name Power Supply-2A, 6-12-24VDC, 6ft Cord
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
RUGGED UPS FA10448 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details