Visual Sound, Inc. Outdoor LED Video Display Panel PS-20

Description
Daktronics, Inc. PS-20 outdoor displays use red, green and blue lamp-style LEDs to form pixels on 20 mm line-and-column spacing. This 20 mm product has quickly become the standard for stadium and commercial applications around the world. It requires 14.30 meters (47.20 feet) of display height to produce 720 lines of HD resolution. Time Tested: Leading the marketplace in providing LED solutions since the industry was born. No one has more LED video installs than Daktronics. Image Excellence: The displays produce images in trillions of dazzling colors and provide exceptional color accuracy, image depth, viewing angles and brightness. Uniformity: By maintaining strong relationships with LED suppliers and through factory as well as in-the-field calibration, the displays offer a uniform display image free of tiling or patchwork effects. Pure Pixel® Design: Every ProStar® pixel contains an independently controlled red, green and blue LED devoted exclusively to that pixel. The result is more image detail, optimal color accuracy and smoother curves nessecary for HD. Scoring and Statistics: The displays are compatable with virtually every scoring and statistical package on the market as well as streaming data fields. Graphic and Data Overlay: Display team graphics, sponsor logos or live data over or around video. It makes it easy to drop graphic or data fields on any production source supplied to the processor.
Description
Daktronics, Inc. PS-20 outdoor displays use red, green and blue lamp-style LEDs to form pixels on 20 mm line-and-column spacing. This 20 mm product has quickly become the standard for stadium and commercial applications around the world. It requires 14.30 meters (47.20 feet) of display height to produce 720 lines of HD resolution. Time Tested: Leading the marketplace in providing LED solutions since the industry was born. No one has more LED video installs than Daktronics. Image Excellence: The displays produce images in trillions of dazzling colors and provide exceptional color accuracy, image depth, viewing angles and brightness. Uniformity: By maintaining strong relationships with LED suppliers and through factory as well as in-the-field calibration, the displays offer a uniform display image free of tiling or patchwork effects. Pure Pixel® Design: Every ProStar® pixel contains an independently controlled red, green and blue LED devoted exclusively to that pixel. The result is more image detail, optimal color accuracy and smoother curves nessecary for HD. Scoring and Statistics: The displays are compatable with virtually every scoring and statistical package on the market as well as streaming data fields. Graphic and Data Overlay: Display team graphics, sponsor logos or live data over or around video. It makes it easy to drop graphic or data fields on any production source supplied to the processor.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Outdoor LED Video Display Panel
PS-20
Outdoor LED Video Display Panel PS-20
Daktronics, Inc. PS-20 outdoor displays use red, green and blue lamp-style LEDs to form pixels on 20 mm line-and-column spacing. This 20 mm product has quickly become the standard for stadium and commercial applications around the world. It requires 14.30 meters (47.20 feet) of display height to produce 720 lines of HD resolution. Time Tested: Leading the marketplace in providing LED solutions since the industry was born. No one has more LED video installs than Daktronics. Image Excellence: The displays produce images in trillions of dazzling colors and provide exceptional color accuracy, image depth, viewing angles and brightness. Uniformity: By maintaining strong relationships with LED suppliers and through factory as well as in-the-field calibration, the displays offer a uniform display image free of tiling or patchwork effects. Pure Pixel® Design: Every ProStar® pixel contains an independently controlled red, green and blue LED devoted exclusively to that pixel. The result is more image detail, optimal color accuracy and smoother curves nessecary for HD. Scoring and Statistics: The displays are compatable with virtually every scoring and statistical package on the market as well as streaming data fields. Graphic and Data Overlay: Display team graphics, sponsor logos or live data over or around video. It makes it easy to drop graphic or data fields on any production source supplied to the processor.

Daktronics, Inc.

PS-20 outdoor displays use red, green and blue lamp-style LEDs to form pixels on 20 mm line-and-column spacing. This 20 mm product has quickly become the standard for stadium and commercial applications around the world. It requires 14.30 meters (47.20 feet) of display height to produce 720 lines of HD resolution.

  • Time Tested: Leading the marketplace in providing LED solutions since the industry was born. No one has more LED video installs than Daktronics.
  • Image Excellence: The displays produce images in trillions of dazzling colors and provide exceptional color accuracy, image depth, viewing angles and brightness.
  • Uniformity: By maintaining strong relationships with LED suppliers and through factory as well as in-the-field calibration, the displays offer a uniform display image free of tiling or patchwork effects.
  • Pure Pixel® Design: Every ProStar® pixel contains an independently controlled red, green and blue LED devoted exclusively to that pixel. The result is more image detail, optimal color accuracy and smoother curves nessecary for HD.
  • Scoring and Statistics: The displays are compatable with virtually every scoring and statistical package on the market as well as streaming data fields.
  • Graphic and Data Overlay: Display team graphics, sponsor logos or live data over or around video. It makes it easy to drop graphic or data fields on any production source supplied to the processor.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PS-20
Product Name Outdoor LED Video Display Panel
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256208 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details