Visual Sound, Inc. Cable Wrap 12 inch (set of 4) PS-12

Description
Porta-Brace PIGGIN` STRINGS are the funny named (rodeo term/calf roping and tying) cable wraps with a snap hook to fasten to rings on our cases. You can use PIGGIN' STRINGS to "Hog Tie" any number of cables on the outside of a case. Use for binding legs of Tripods and light stands, or securing fishpole mics to the case for carrying. Customizable solution Engineered for professionals Lightweight
Description
Porta-Brace PIGGIN` STRINGS are the funny named (rodeo term/calf roping and tying) cable wraps with a snap hook to fasten to rings on our cases. You can use PIGGIN' STRINGS to "Hog Tie" any number of cables on the outside of a case. Use for binding legs of Tripods and light stands, or securing fishpole mics to the case for carrying. Customizable solution Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Cable Wrap 12 inch (set of 4) - PS-12 - Visual Sound, Inc.
Broomall, PA, USA
Cable Wrap 12 inch (set of 4)
PS-12
Cable Wrap 12 inch (set of 4) PS-12
Porta-Brace PIGGIN` STRINGS are the funny named (rodeo term/calf roping and tying) cable wraps with a snap hook to fasten to rings on our cases. You can use PIGGIN' STRINGS to "Hog Tie" any number of cables on the outside of a case. Use for binding legs of Tripods and light stands, or securing fishpole mics to the case for carrying. Customizable solution Engineered for professionals Lightweight

Porta-Brace

PIGGIN` STRINGS are the funny named (rodeo term/calf roping and tying) cable wraps with a snap hook to fasten to rings on our cases.

You can use PIGGIN' STRINGS to "Hog Tie" any number of cables on the outside of a case. Use for binding legs of Tripods and light stands, or securing fishpole mics to the case for carrying.

  • Customizable solution
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number PS-12
Product Name Cable Wrap 12 inch (set of 4)
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details