Visual Sound, Inc. Professional Studio Grade Canare Midi Cable - 6 ft PRO-MIDI-6

Description
TecNec Distributing These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable. Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.
Description
TecNec Distributing These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable. Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.

Suppliers

Company
Product
Description
Supplier Links
Professional Studio Grade Canare Midi Cable - 6 ft - PRO-MIDI-6 - Visual Sound, Inc.
Broomall, PA, USA
Professional Studio Grade Canare Midi Cable - 6 ft
PRO-MIDI-6
Professional Studio Grade Canare Midi Cable - 6 ft PRO-MIDI-6
TecNec Distributing These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable. Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.

TecNec Distributing

These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable.
Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number PRO-MIDI-6
Product Name Professional Studio Grade Canare Midi Cable - 6 ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details