Visual Sound, Inc. Professional Studio Grade Canare Midi Cable - 50 ft PRO-MIDI-50

Description
TecNec Distributing These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable. Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.
Description
TecNec Distributing These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable. Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.

Suppliers

Company
Product
Description
Supplier Links
Professional Studio Grade Canare Midi Cable - 50 ft - PRO-MIDI-50 - Visual Sound, Inc.
Broomall, PA, USA
Professional Studio Grade Canare Midi Cable - 50 ft
PRO-MIDI-50
Professional Studio Grade Canare Midi Cable - 50 ft PRO-MIDI-50
TecNec Distributing These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable. Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.

TecNec Distributing

These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable.
Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number PRO-MIDI-50
Product Name Professional Studio Grade Canare Midi Cable - 50 ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers