Visual Sound, Inc. Professional Studio Grade Canare Midi Cable - 25 ft PRO-MIDI-25

Description
TecNec Distributing These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable. Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.
Description
TecNec Distributing These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable. Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.

Suppliers

Company
Product
Description
Supplier Links
Professional Studio Grade Canare Midi Cable - 25 ft - PRO-MIDI-25 - Visual Sound, Inc.
Broomall, PA, USA
Professional Studio Grade Canare Midi Cable - 25 ft
PRO-MIDI-25
Professional Studio Grade Canare Midi Cable - 25 ft PRO-MIDI-25
TecNec Distributing These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable. Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.

TecNec Distributing

These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable.
Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number PRO-MIDI-25
Product Name Professional Studio Grade Canare Midi Cable - 25 ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Micro SIM Card Connector 9 Pin Push Type Metal Body - ET-MI9PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details
BNC Male to Double Banana Plug, Adapter - 9248 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details