Visual Sound, Inc. Hypercardioid Dynamic Headworn Microphone PRO 8HEx

Description
Audio-Technica U.S., Inc. Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its low-visibility headband and cushioned support pads provide a stable, comfortable fit. Designed for professional quality vocal pickup with hands-free operation, the PRO 8HEx features a pivot-mounted flexible mic boom that descends from either the left or right side. Highly intelligible individual voice reproduction designed for professional quality vocal pickup with hands-free operation Ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance Low-visibility headband and cushioned support pads provide a stable, comfortable fit Pivot-mounted flexible mic boom descends from left or right side Hypercardioid polar pattern improves isolation of desired sound source Hi-ENERGY® neodymium element for articulate vocal reproduction 7.2' (2.2 m) cable permanently attached between microphone and XLRM-type connector Also available as: PRO 8HEcW -- 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems
Description
Audio-Technica U.S., Inc. Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its low-visibility headband and cushioned support pads provide a stable, comfortable fit. Designed for professional quality vocal pickup with hands-free operation, the PRO 8HEx features a pivot-mounted flexible mic boom that descends from either the left or right side. Highly intelligible individual voice reproduction designed for professional quality vocal pickup with hands-free operation Ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance Low-visibility headband and cushioned support pads provide a stable, comfortable fit Pivot-mounted flexible mic boom descends from left or right side Hypercardioid polar pattern improves isolation of desired sound source Hi-ENERGY® neodymium element for articulate vocal reproduction 7.2' (2.2 m) cable permanently attached between microphone and XLRM-type connector Also available as: PRO 8HEcW -- 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems

Suppliers

Company
Product
Description
Supplier Links
Hypercardioid Dynamic Headworn Microphone - PRO 8HEx - Visual Sound, Inc.
Broomall, PA, USA
Hypercardioid Dynamic Headworn Microphone
PRO 8HEx
Hypercardioid Dynamic Headworn Microphone PRO 8HEx
Audio-Technica U.S., Inc. Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its low-visibility headband and cushioned support pads provide a stable, comfortable fit. Designed for professional quality vocal pickup with hands-free operation, the PRO 8HEx features a pivot-mounted flexible mic boom that descends from either the left or right side. Highly intelligible individual voice reproduction designed for professional quality vocal pickup with hands-free operation Ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance Low-visibility headband and cushioned support pads provide a stable, comfortable fit Pivot-mounted flexible mic boom descends from left or right side Hypercardioid polar pattern improves isolation of desired sound source Hi-ENERGY® neodymium element for articulate vocal reproduction 7.2' (2.2 m) cable permanently attached between microphone and XLRM-type connector Also available as: PRO 8HEcW -- 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems

Audio-Technica U.S., Inc.

Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its low-visibility headband and cushioned support pads provide a stable, comfortable fit. Designed for professional quality vocal pickup with hands-free operation, the PRO 8HEx features a pivot-mounted flexible mic boom that descends from either the left or right side.

  • Highly intelligible individual voice reproduction designed for professional quality vocal pickup with hands-free operation
  • Ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance
  • Low-visibility headband and cushioned support pads provide a stable, comfortable fit
  • Pivot-mounted flexible mic boom descends from left or right side
  • Hypercardioid polar pattern improves isolation of desired sound source
  • Hi-ENERGY® neodymium element for articulate vocal reproduction
  • 7.2' (2.2 m) cable permanently attached between microphone and XLRM-type connector
  • Also available as: PRO 8HEcW -- 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PRO 8HEx
Product Name Hypercardioid Dynamic Headworn Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers