Visual Sound, Inc. Hypercardioid Dynamic Headworn Microphone PRO 8HEcW

Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen. See PRO 8HEx.... Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen. See PRO 8HEx. Highly intelligible individual voice reproduction designed for professional quality vocal pickup with hands-free operation Ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance Low-visibility headband and cushioned support pads provide a stable, comfortable fit Pivot-mounted flexible mic boom descends from left or right side Hypercardioid polar pattern improves isolation of desired sound source Hi-ENERGY® neodymium element for articulate vocal reproduction 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems
Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen. See PRO 8HEx.... Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen. See PRO 8HEx. Highly intelligible individual voice reproduction designed for professional quality vocal pickup with hands-free operation Ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance Low-visibility headband and cushioned support pads provide a stable, comfortable fit Pivot-mounted flexible mic boom descends from left or right side Hypercardioid polar pattern improves isolation of desired sound source Hi-ENERGY® neodymium element for articulate vocal reproduction 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems

Suppliers

Company
Product
Description
Supplier Links
Hypercardioid Dynamic Headworn Microphone - PRO 8HEcW - Visual Sound, Inc.
Broomall, PA, USA
Hypercardioid Dynamic Headworn Microphone
PRO 8HEcW
Hypercardioid Dynamic Headworn Microphone PRO 8HEcW
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen. See PRO 8HEx.... Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen. See PRO 8HEx. Highly intelligible individual voice reproduction designed for professional quality vocal pickup with hands-free operation Ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance Low-visibility headband and cushioned support pads provide a stable, comfortable fit Pivot-mounted flexible mic boom descends from left or right side Hypercardioid polar pattern improves isolation of desired sound source Hi-ENERGY® neodymium element for articulate vocal reproduction 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems

Audio-Technica U.S., Inc.

Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen. See PRO 8HEx....

Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen. See PRO 8HEx.

  • Highly intelligible individual voice reproduction designed for professional quality vocal pickup with hands-free operation
  • Ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance
  • Low-visibility headband and cushioned support pads provide a stable, comfortable fit
  • Pivot-mounted flexible mic boom descends from left or right side
  • Hypercardioid polar pattern improves isolation of desired sound source
  • Hi-ENERGY® neodymium element for articulate vocal reproduction
  • 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PRO 8HEcW
Product Name Hypercardioid Dynamic Headworn Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details