Visual Sound, Inc. Cardioid Condenser Boundary Microphone PRO 44

Description
Audio-Technica U.S., Inc. With its half-space unidirectional polar pattern, low-profile design, and outstanding sound quality, the PRO 44 is ideal for conference tables, podiums, lecterns and other installed-sound uses. This versatile boundary mic's self-contained electronics eliminate the need for external power modules. The PRO 44 is equipped with a wide-range condenser element with low-mass diaphragm for superior performance. Low profile for minimum visibility Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Rugged design and construction 25' (7.6 m) detachable cable (TA3F to XLRM-type)
Description
Audio-Technica U.S., Inc. With its half-space unidirectional polar pattern, low-profile design, and outstanding sound quality, the PRO 44 is ideal for conference tables, podiums, lecterns and other installed-sound uses. This versatile boundary mic's self-contained electronics eliminate the need for external power modules. The PRO 44 is equipped with a wide-range condenser element with low-mass diaphragm for superior performance. Low profile for minimum visibility Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Rugged design and construction 25' (7.6 m) detachable cable (TA3F to XLRM-type)

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Boundary Microphone - PRO 44 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Boundary Microphone
PRO 44
Cardioid Condenser Boundary Microphone PRO 44
Audio-Technica U.S., Inc. With its half-space unidirectional polar pattern, low-profile design, and outstanding sound quality, the PRO 44 is ideal for conference tables, podiums, lecterns and other installed-sound uses. This versatile boundary mic's self-contained electronics eliminate the need for external power modules. The PRO 44 is equipped with a wide-range condenser element with low-mass diaphragm for superior performance. Low profile for minimum visibility Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Rugged design and construction 25' (7.6 m) detachable cable (TA3F to XLRM-type)

Audio-Technica U.S., Inc.

With its half-space unidirectional polar pattern, low-profile design, and outstanding sound quality, the PRO 44 is ideal for conference tables, podiums, lecterns and other installed-sound uses. This versatile boundary mic's self-contained electronics eliminate the need for external power modules. The PRO 44 is equipped with a wide-range condenser element with low-mass diaphragm for superior performance.

  • Low profile for minimum visibility
  • Wide-range condenser element with low-mass diaphragm for superior performance
  • Self-contained electronics eliminate need for external power modules
  • Rugged design and construction
  • 25' (7.6 m) detachable cable (TA3F to XLRM-type)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PRO 44
Product Name Cardioid Condenser Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details