Visual Sound, Inc. PR® 12 Two-Way Speaker System Enclosure PR 12

Description
Peavey Electronics The PR® series delivers superior sound quality by utilizing advanced materials, like its lightweight, roadworthy molded polypropylene exterior. The PR® 12 is a two-way speaker system that is lightweight yet rugged for live music or speech applications and will handle 400 watts program and 800 watts peak. It utilizes a heavy-duty 12 inch woofer with a 2 3/8 inch voice coil and a RX14™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn. Its durable injection molded enclosure features a black powder-coated steel grille that provides driver protection and a professional appearance. This system can be used on the floor, be pole mounted or flown via top and bottom flying inserts. Connections are made via two 1/4 inch phone jack connected in parallel to accommodate daisy-chaining. Now with light weight Neodymium woofer. 2-way sound reinforcement enclosure 400 watts program, 800 watts peak One 12 inch premium, 2 3/8 inch voice coil woofer RX14™ compression driver with 1.4 inch titanium diaphragm 1 inch exit 90 x 40 degree constant directivity horn Tweeter protection Heavy-duty crossover Lightweight molded polypropylene enclosure Molded-in pole mounts system Heavy-duty metal grille
Description
Peavey Electronics The PR® series delivers superior sound quality by utilizing advanced materials, like its lightweight, roadworthy molded polypropylene exterior. The PR® 12 is a two-way speaker system that is lightweight yet rugged for live music or speech applications and will handle 400 watts program and 800 watts peak. It utilizes a heavy-duty 12 inch woofer with a 2 3/8 inch voice coil and a RX14™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn. Its durable injection molded enclosure features a black powder-coated steel grille that provides driver protection and a professional appearance. This system can be used on the floor, be pole mounted or flown via top and bottom flying inserts. Connections are made via two 1/4 inch phone jack connected in parallel to accommodate daisy-chaining. Now with light weight Neodymium woofer. 2-way sound reinforcement enclosure 400 watts program, 800 watts peak One 12 inch premium, 2 3/8 inch voice coil woofer RX14™ compression driver with 1.4 inch titanium diaphragm 1 inch exit 90 x 40 degree constant directivity horn Tweeter protection Heavy-duty crossover Lightweight molded polypropylene enclosure Molded-in pole mounts system Heavy-duty metal grille

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PR® 12 Two-Way Speaker System Enclosure
PR 12
PR® 12 Two-Way Speaker System Enclosure PR 12
Peavey Electronics The PR® series delivers superior sound quality by utilizing advanced materials, like its lightweight, roadworthy molded polypropylene exterior. The PR® 12 is a two-way speaker system that is lightweight yet rugged for live music or speech applications and will handle 400 watts program and 800 watts peak. It utilizes a heavy-duty 12 inch woofer with a 2 3/8 inch voice coil and a RX14™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn. Its durable injection molded enclosure features a black powder-coated steel grille that provides driver protection and a professional appearance. This system can be used on the floor, be pole mounted or flown via top and bottom flying inserts. Connections are made via two 1/4 inch phone jack connected in parallel to accommodate daisy-chaining. Now with light weight Neodymium woofer. 2-way sound reinforcement enclosure 400 watts program, 800 watts peak One 12 inch premium, 2 3/8 inch voice coil woofer RX14™ compression driver with 1.4 inch titanium diaphragm 1 inch exit 90 x 40 degree constant directivity horn Tweeter protection Heavy-duty crossover Lightweight molded polypropylene enclosure Molded-in pole mounts system Heavy-duty metal grille

Peavey Electronics

The PR® series delivers superior sound quality by utilizing advanced materials, like its lightweight, roadworthy molded polypropylene exterior. The PR® 12 is a two-way speaker system that is lightweight yet rugged for live music or speech applications and will handle 400 watts program and 800 watts peak. It utilizes a heavy-duty 12 inch woofer with a 2 3/8 inch voice coil and a RX14™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn. Its durable injection molded enclosure features a black powder-coated steel grille that provides driver protection and a professional appearance. This system can be used on the floor, be pole mounted or flown via top and bottom flying inserts. Connections are made via two 1/4 inch phone jack connected in parallel to accommodate daisy-chaining. Now with light weight Neodymium woofer.

  • 2-way sound reinforcement enclosure
  • 400 watts program, 800 watts peak
  • One 12 inch premium, 2 3/8 inch voice coil woofer
  • RX14™ compression driver with 1.4 inch titanium diaphragm 1 inch exit
  • 90 x 40 degree constant directivity horn
  • Tweeter protection
  • Heavy-duty crossover
  • Lightweight molded polypropylene enclosure
  • Molded-in pole mounts system
  • Heavy-duty metal grille
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PR 12
Product Name PR® 12 Two-Way Speaker System Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191967 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 640 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details