Visual Sound, Inc. PR® 10 Speaker Enclosure PR 10

Description
Peavey Electronics The PR® series delivers superior sound quality by utilizing advanced materials, like its lightweight, roadworthy molded polypropylene exterior. The PR® 10 is a two-way speaker system that is lightweight yet rugged for live music or speech applications and will handle 400 watts program and 800 watts peak. It utilizes a heavy-duty 10 inch woofer with a 2 inch voice coil and a RX14™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn. Its durable injection molded enclosure features a black powder-coated steel grille that provides driver protection and a professional appearance. This system can be used on the floor, be pole mounted or flown via top and bottom flying inserts. Connections are made via two 1/4 inch phone jack connected in parallel to accommodate daisy-chaining. Now with light weight Neodymium woofer. Two-way sound reinforcement enclosure 400 Watts program, 800 watts peak One 10 inch premium, 2 inch voice coil woofer RX14™ compression driver with 1.4 inch titanium diaphragm 1 inch exit 90 x 40 constant directivity horn Tweeter protection Heavy-duty crossover Lightweight molded polypropylene enclosure Molded-in pole mount system Heavy-duty metal grille
Description
Peavey Electronics The PR® series delivers superior sound quality by utilizing advanced materials, like its lightweight, roadworthy molded polypropylene exterior. The PR® 10 is a two-way speaker system that is lightweight yet rugged for live music or speech applications and will handle 400 watts program and 800 watts peak. It utilizes a heavy-duty 10 inch woofer with a 2 inch voice coil and a RX14™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn. Its durable injection molded enclosure features a black powder-coated steel grille that provides driver protection and a professional appearance. This system can be used on the floor, be pole mounted or flown via top and bottom flying inserts. Connections are made via two 1/4 inch phone jack connected in parallel to accommodate daisy-chaining. Now with light weight Neodymium woofer. Two-way sound reinforcement enclosure 400 Watts program, 800 watts peak One 10 inch premium, 2 inch voice coil woofer RX14™ compression driver with 1.4 inch titanium diaphragm 1 inch exit 90 x 40 constant directivity horn Tweeter protection Heavy-duty crossover Lightweight molded polypropylene enclosure Molded-in pole mount system Heavy-duty metal grille

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PR® 10 Speaker Enclosure
PR 10
PR® 10 Speaker Enclosure PR 10
Peavey Electronics The PR® series delivers superior sound quality by utilizing advanced materials, like its lightweight, roadworthy molded polypropylene exterior. The PR® 10 is a two-way speaker system that is lightweight yet rugged for live music or speech applications and will handle 400 watts program and 800 watts peak. It utilizes a heavy-duty 10 inch woofer with a 2 inch voice coil and a RX14™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn. Its durable injection molded enclosure features a black powder-coated steel grille that provides driver protection and a professional appearance. This system can be used on the floor, be pole mounted or flown via top and bottom flying inserts. Connections are made via two 1/4 inch phone jack connected in parallel to accommodate daisy-chaining. Now with light weight Neodymium woofer. Two-way sound reinforcement enclosure 400 Watts program, 800 watts peak One 10 inch premium, 2 inch voice coil woofer RX14™ compression driver with 1.4 inch titanium diaphragm 1 inch exit 90 x 40 constant directivity horn Tweeter protection Heavy-duty crossover Lightweight molded polypropylene enclosure Molded-in pole mount system Heavy-duty metal grille

Peavey Electronics

The PR® series delivers superior sound quality by utilizing advanced materials, like its lightweight, roadworthy molded polypropylene exterior. The PR® 10 is a two-way speaker system that is lightweight yet rugged for live music or speech applications and will handle 400 watts program and 800 watts peak. It utilizes a heavy-duty 10 inch woofer with a 2 inch voice coil and a RX14™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn. Its durable injection molded enclosure features a black powder-coated steel grille that provides driver protection and a professional appearance. This system can be used on the floor, be pole mounted or flown via top and bottom flying inserts. Connections are made via two 1/4 inch phone jack connected in parallel to accommodate daisy-chaining. Now with light weight Neodymium woofer.

  • Two-way sound reinforcement enclosure
  • 400 Watts program, 800 watts peak
  • One 10 inch premium, 2 inch voice coil woofer
  • RX14™ compression driver with 1.4 inch titanium diaphragm 1 inch exit
  • 90 x 40 constant directivity horn
  • Tweeter protection
  • Heavy-duty crossover
  • Lightweight molded polypropylene enclosure
  • Molded-in pole mount system
  • Heavy-duty metal grille
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PR 10
Product Name PR® 10 Speaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details