Visual Sound, Inc. D-LITE 1000 Loudspeaker System PowerSub 312

Description
Dynacord The PowerSub 312 active 12" subwoofer, which is equipped with an integrated three-channel power amplifier with a total output of 1300W, was specially conceived to permit the swift and simple creation of a subwoofer satellite system... The PowerSub 312 active 12" subwoofer, which is equipped with an integrated three-channel power amplifier with a total output of 1300W, was specially conceived to permit the swift and simple creation of a subwoofer satellite system, for which purpose all that is needed is to connect two passive (e.g. DYNACORD D8) loudspeaker systems to the Speakon outputs of the PowerSub 312. The "crossover" switch offers a choice of three discrete frequencies for the crossover between the subwoofer and the satellites: 70Hz, 100 Hz and 140 Hz, whilst the "Sub Level" control allows you to adjust the output of the PowerSub 312 within the range -8dB to +10dB. The PowerSub 312 is made from multiplex birch plywood and capable of withstanding the toughest challenges during transportation as well as in use. The integrated lightweight 800W + 2 x 250W digital power amplifier is perfectly attuned in every respect to the integrated DYNACORD DND 12S400 woofer to maximize the dynamic range and audio quality and ensure that the woofer is invariably driven within its optimum working range. To provide further assurance that these operating limits are respected, the performance is supervised by additional protective circuitry such as voice coil protection, DC/HF protection, audio limiters, back EMF protection and thermal protection. Together these ensure that even when the most extreme demands are placed upon the system under the most unfavorable conditions, the PowerSub 312 continues to operate flawlessly. The use of "Class D Digital Technology" ensures that there is considerably less power dissipation than in normal Class AB designs. The thermal load on the components is therefore markedly reduced. The enclosure is coated with 2K lacquer, extremely scratch-resistant and proof against rough handling during transportation. A robust powder-coated steel grille protects the DYNACORD DND 12S400 woofer against mechanical damage. All the control elements are recessed to provide optimal protection of the PowerSub 312's most sensitive parts even during transportation. For greater carrying comfort, the enclosure is furnished with two sturdy handles, whilst an integrated treaded pole adaptor saves space on stage by allowing you to pole-mount a satellite on top of the subwoofer.
Description
Dynacord The PowerSub 312 active 12" subwoofer, which is equipped with an integrated three-channel power amplifier with a total output of 1300W, was specially conceived to permit the swift and simple creation of a subwoofer satellite system... The PowerSub 312 active 12" subwoofer, which is equipped with an integrated three-channel power amplifier with a total output of 1300W, was specially conceived to permit the swift and simple creation of a subwoofer satellite system, for which purpose all that is needed is to connect two passive (e.g. DYNACORD D8) loudspeaker systems to the Speakon outputs of the PowerSub 312. The "crossover" switch offers a choice of three discrete frequencies for the crossover between the subwoofer and the satellites: 70Hz, 100 Hz and 140 Hz, whilst the "Sub Level" control allows you to adjust the output of the PowerSub 312 within the range -8dB to +10dB. The PowerSub 312 is made from multiplex birch plywood and capable of withstanding the toughest challenges during transportation as well as in use. The integrated lightweight 800W + 2 x 250W digital power amplifier is perfectly attuned in every respect to the integrated DYNACORD DND 12S400 woofer to maximize the dynamic range and audio quality and ensure that the woofer is invariably driven within its optimum working range. To provide further assurance that these operating limits are respected, the performance is supervised by additional protective circuitry such as voice coil protection, DC/HF protection, audio limiters, back EMF protection and thermal protection. Together these ensure that even when the most extreme demands are placed upon the system under the most unfavorable conditions, the PowerSub 312 continues to operate flawlessly. The use of "Class D Digital Technology" ensures that there is considerably less power dissipation than in normal Class AB designs. The thermal load on the components is therefore markedly reduced. The enclosure is coated with 2K lacquer, extremely scratch-resistant and proof against rough handling during transportation. A robust powder-coated steel grille protects the DYNACORD DND 12S400 woofer against mechanical damage. All the control elements are recessed to provide optimal protection of the PowerSub 312's most sensitive parts even during transportation. For greater carrying comfort, the enclosure is furnished with two sturdy handles, whilst an integrated treaded pole adaptor saves space on stage by allowing you to pole-mount a satellite on top of the subwoofer.

Suppliers

Company
Product
Description
Supplier Links
D-LITE 1000 Loudspeaker System - PowerSub 312 - Visual Sound, Inc.
Broomall, PA, USA
D-LITE 1000 Loudspeaker System
PowerSub 312
D-LITE 1000 Loudspeaker System PowerSub 312
Dynacord The PowerSub 312 active 12" subwoofer, which is equipped with an integrated three-channel power amplifier with a total output of 1300W, was specially conceived to permit the swift and simple creation of a subwoofer satellite system... The PowerSub 312 active 12" subwoofer, which is equipped with an integrated three-channel power amplifier with a total output of 1300W, was specially conceived to permit the swift and simple creation of a subwoofer satellite system, for which purpose all that is needed is to connect two passive (e.g. DYNACORD D8) loudspeaker systems to the Speakon outputs of the PowerSub 312. The "crossover" switch offers a choice of three discrete frequencies for the crossover between the subwoofer and the satellites: 70Hz, 100 Hz and 140 Hz, whilst the "Sub Level" control allows you to adjust the output of the PowerSub 312 within the range -8dB to +10dB. The PowerSub 312 is made from multiplex birch plywood and capable of withstanding the toughest challenges during transportation as well as in use. The integrated lightweight 800W + 2 x 250W digital power amplifier is perfectly attuned in every respect to the integrated DYNACORD DND 12S400 woofer to maximize the dynamic range and audio quality and ensure that the woofer is invariably driven within its optimum working range. To provide further assurance that these operating limits are respected, the performance is supervised by additional protective circuitry such as voice coil protection, DC/HF protection, audio limiters, back EMF protection and thermal protection. Together these ensure that even when the most extreme demands are placed upon the system under the most unfavorable conditions, the PowerSub 312 continues to operate flawlessly. The use of "Class D Digital Technology" ensures that there is considerably less power dissipation than in normal Class AB designs. The thermal load on the components is therefore markedly reduced. The enclosure is coated with 2K lacquer, extremely scratch-resistant and proof against rough handling during transportation. A robust powder-coated steel grille protects the DYNACORD DND 12S400 woofer against mechanical damage. All the control elements are recessed to provide optimal protection of the PowerSub 312's most sensitive parts even during transportation. For greater carrying comfort, the enclosure is furnished with two sturdy handles, whilst an integrated treaded pole adaptor saves space on stage by allowing you to pole-mount a satellite on top of the subwoofer.

Dynacord

The PowerSub 312 active 12" subwoofer, which is equipped with an integrated three-channel power amplifier with a total output of 1300W, was specially conceived to permit the swift and simple creation of a subwoofer satellite system...

The PowerSub 312 active 12" subwoofer, which is equipped with an integrated three-channel power amplifier with a total output of 1300W, was specially conceived to permit the swift and simple creation of a subwoofer satellite system, for which purpose all that is needed is to connect two passive (e.g. DYNACORD D8) loudspeaker systems to the Speakon outputs of the PowerSub 312. The "crossover" switch offers a choice of three discrete frequencies for the crossover between the subwoofer and the satellites: 70Hz, 100 Hz and 140 Hz, whilst the "Sub Level" control allows you to adjust the output of the PowerSub 312 within the range -8dB to +10dB. The PowerSub 312 is made from multiplex birch plywood and capable of withstanding the toughest challenges during transportation as well as in use. The integrated lightweight 800W + 2 x 250W digital power amplifier is perfectly attuned in every respect to the integrated DYNACORD DND 12S400 woofer to maximize the dynamic range and audio quality and ensure that the woofer is invariably driven within its optimum working range. To provide further assurance that these operating limits are respected, the performance is supervised by additional protective circuitry such as voice coil protection, DC/HF protection, audio limiters, back EMF protection and thermal protection. Together these ensure that even when the most extreme demands are placed upon the system under the most unfavorable conditions, the PowerSub 312 continues to operate flawlessly. The use of "Class D Digital Technology" ensures that there is considerably less power dissipation than in normal Class AB designs. The thermal load on the components is therefore markedly reduced. The enclosure is coated with 2K lacquer, extremely scratch-resistant and proof against rough handling during transportation. A robust powder-coated steel grille protects the DYNACORD DND 12S400 woofer against mechanical damage. All the control elements are recessed to provide optimal protection of the PowerSub 312's most sensitive parts even during transportation. For greater carrying comfort, the enclosure is furnished with two sturdy handles, whilst an integrated treaded pole adaptor saves space on stage by allowing you to pole-mount a satellite on top of the subwoofer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PowerSub 312
Product Name D-LITE 1000 Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7542081P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
Speakers - GBS-85N25PR03-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 113 Hz
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details