Visual Sound, Inc. Standby UPS System POS500

Description
Tripp Lite Power Protection - Low Profile Tower Housing for Kiosks, Point-of-Sale and Workstations Tripp Lite's POS500 standby UPS system offers surge suppression and long-lasting battery support, ideal for Kiosks, Point-of-Sale, Network Workstations and standalone PC applications. Special housing with rear-facing outlets fits into limited height and width UPS compartments in kiosks and other equipment housings. Internal UPS circuits maintain AC output during power failures and severe brownout conditions so that connected equipment can be properly shut down without data loss. Includes 3 battery-supported outlets for computer, monitor and one vital system peripheral, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support. USB port enables optional unattended system shutdown without data loss in case of extended power failure; cable included. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. PowerAlert software available via FREE download from www.tripplite.com. Built-in single line phone suppression protects modem, fax machine or other peripheral with a standard dialup/DSL phone connection. Built-in audible alarm and 5 LEDs indicate line power status, battery power status, battery low/replace, overload and site wiring fault status. 500VA/300W power handling ability supports point-of-sale equipment, kiosks, network workstations, small business phone systems and desktop PC equipment. Compatible with Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment - ideal for unattended kiosk applications. Offers 5 minutes battery runtime with a full load of 500VA and 16 minutes with a half load of 250VA. Supports user battery replacement via built-in access panel.
Description
Tripp Lite Power Protection - Low Profile Tower Housing for Kiosks, Point-of-Sale and Workstations Tripp Lite's POS500 standby UPS system offers surge suppression and long-lasting battery support, ideal for Kiosks, Point-of-Sale, Network Workstations and standalone PC applications. Special housing with rear-facing outlets fits into limited height and width UPS compartments in kiosks and other equipment housings. Internal UPS circuits maintain AC output during power failures and severe brownout conditions so that connected equipment can be properly shut down without data loss. Includes 3 battery-supported outlets for computer, monitor and one vital system peripheral, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support. USB port enables optional unattended system shutdown without data loss in case of extended power failure; cable included. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. PowerAlert software available via FREE download from www.tripplite.com. Built-in single line phone suppression protects modem, fax machine or other peripheral with a standard dialup/DSL phone connection. Built-in audible alarm and 5 LEDs indicate line power status, battery power status, battery low/replace, overload and site wiring fault status. 500VA/300W power handling ability supports point-of-sale equipment, kiosks, network workstations, small business phone systems and desktop PC equipment. Compatible with Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment - ideal for unattended kiosk applications. Offers 5 minutes battery runtime with a full load of 500VA and 16 minutes with a half load of 250VA. Supports user battery replacement via built-in access panel.

Suppliers

Company
Product
Description
Supplier Links
Standby UPS System - POS500 - Visual Sound, Inc.
Broomall, PA, USA
Standby UPS System
POS500
Standby UPS System POS500
Tripp Lite Power Protection - Low Profile Tower Housing for Kiosks, Point-of-Sale and Workstations Tripp Lite's POS500 standby UPS system offers surge suppression and long-lasting battery support, ideal for Kiosks, Point-of-Sale, Network Workstations and standalone PC applications. Special housing with rear-facing outlets fits into limited height and width UPS compartments in kiosks and other equipment housings. Internal UPS circuits maintain AC output during power failures and severe brownout conditions so that connected equipment can be properly shut down without data loss. Includes 3 battery-supported outlets for computer, monitor and one vital system peripheral, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support. USB port enables optional unattended system shutdown without data loss in case of extended power failure; cable included. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. PowerAlert software available via FREE download from www.tripplite.com. Built-in single line phone suppression protects modem, fax machine or other peripheral with a standard dialup/DSL phone connection. Built-in audible alarm and 5 LEDs indicate line power status, battery power status, battery low/replace, overload and site wiring fault status. 500VA/300W power handling ability supports point-of-sale equipment, kiosks, network workstations, small business phone systems and desktop PC equipment. Compatible with Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment - ideal for unattended kiosk applications. Offers 5 minutes battery runtime with a full load of 500VA and 16 minutes with a half load of 250VA. Supports user battery replacement via built-in access panel.

Tripp Lite Power Protection - Low Profile Tower Housing for Kiosks, Point-of-Sale and Workstations

Tripp Lite's POS500 standby UPS system offers surge suppression and long-lasting battery support, ideal for Kiosks, Point-of-Sale, Network Workstations and standalone PC applications. Special housing with rear-facing outlets fits into limited height and width UPS compartments in kiosks and other equipment housings. Internal UPS circuits maintain AC output during power failures and severe brownout conditions so that connected equipment can be properly shut down without data loss. Includes 3 battery-supported outlets for computer, monitor and one vital system peripheral, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support. USB port enables optional unattended system shutdown without data loss in case of extended power failure; cable included. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. PowerAlert software available via FREE download from www.tripplite.com. Built-in single line phone suppression protects modem, fax machine or other peripheral with a standard dialup/DSL phone connection. Built-in audible alarm and 5 LEDs indicate line power status, battery power status, battery low/replace, overload and site wiring fault status. 500VA/300W power handling ability supports point-of-sale equipment, kiosks, network workstations, small business phone systems and desktop PC equipment. Compatible with Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment - ideal for unattended kiosk applications. Offers 5 minutes battery runtime with a full load of 500VA and 16 minutes with a half load of 250VA. Supports user battery replacement via built-in access panel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number POS500
Product Name Standby UPS System
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
RUGGED UPS FA10482 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details