Visual Sound, Inc. Polar Mitten POL-MVX200

Description
Porta-Brace POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. Suede leather handles make it comfortable to carry.(on POL-M1,M2) A lens hood is stored on the case to protect the lens in transport, it also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs. Insulated lens cap stops condensation Long fleece sleeves for operator comfort Moveable heat pack design uses no batteries Unique mylar, heat-reflective, high-loft insulation
Description
Porta-Brace POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. Suede leather handles make it comfortable to carry.(on POL-M1,M2) A lens hood is stored on the case to protect the lens in transport, it also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs. Insulated lens cap stops condensation Long fleece sleeves for operator comfort Moveable heat pack design uses no batteries Unique mylar, heat-reflective, high-loft insulation

Suppliers

Company
Product
Description
Supplier Links
Polar Mitten - POL-MVX200 - Visual Sound, Inc.
Broomall, PA, USA
Polar Mitten
POL-MVX200
Polar Mitten POL-MVX200
Porta-Brace POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. Suede leather handles make it comfortable to carry.(on POL-M1,M2) A lens hood is stored on the case to protect the lens in transport, it also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs. Insulated lens cap stops condensation Long fleece sleeves for operator comfort Moveable heat pack design uses no batteries Unique mylar, heat-reflective, high-loft insulation

Porta-Brace

POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures

The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. Suede leather handles make it comfortable to carry.(on POL-M1,M2) A lens hood is stored on the case to protect the lens in transport, it also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs.

  • Insulated lens cap stops condensation
  • Long fleece sleeves for operator comfort
  • Moveable heat pack design uses no batteries
  • Unique mylar, heat-reflective, high-loft insulation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number POL-MVX200
Product Name Polar Mitten
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Anti Static Packaging - 173788 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details