Visual Sound, Inc. Polar Mitten POL-MV1

Description
Porta-Brace POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures. The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. A lens hood is stored on the case to protect the lens in transport, it also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs. Center Tripod Access Insulated lens cap stops condensation Long fleece sleeves for operator comfort Moveable heat pack design uses no batteries Unique mylar, heat-reflective, high-loft insulation
Description
Porta-Brace POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures. The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. A lens hood is stored on the case to protect the lens in transport, it also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs. Center Tripod Access Insulated lens cap stops condensation Long fleece sleeves for operator comfort Moveable heat pack design uses no batteries Unique mylar, heat-reflective, high-loft insulation

Suppliers

Company
Product
Description
Supplier Links
Polar Mitten - POL-MV1 - Visual Sound, Inc.
Broomall, PA, USA
Polar Mitten
POL-MV1
Polar Mitten POL-MV1
Porta-Brace POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures. The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. A lens hood is stored on the case to protect the lens in transport, it also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs. Center Tripod Access Insulated lens cap stops condensation Long fleece sleeves for operator comfort Moveable heat pack design uses no batteries Unique mylar, heat-reflective, high-loft insulation

Porta-Brace

POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures.

The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. A lens hood is stored on the case to protect the lens in transport, it also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs.

  • Center Tripod Access
  • Insulated lens cap stops condensation
  • Long fleece sleeves for operator comfort
  • Moveable heat pack design uses no batteries
  • Unique mylar, heat-reflective, high-loft insulation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number POL-MV1
Product Name Polar Mitten
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details