Visual Sound, Inc. Polar Mitten POL-M2

Description
Porta-Brace POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures. The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. Suede leather handles make it comfortable to carry.(on POL-M1,M2) A lens hood is stored on the case to protect the lens in transport, it also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs. Insulated lens cap stops condensation Long fleece sleeves for operator comfort Moveable heat pack design uses no batteries Unique mylar, heat-reflective, high-loft insulation
Description
Porta-Brace POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures. The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. Suede leather handles make it comfortable to carry.(on POL-M1,M2) A lens hood is stored on the case to protect the lens in transport, it also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs. Insulated lens cap stops condensation Long fleece sleeves for operator comfort Moveable heat pack design uses no batteries Unique mylar, heat-reflective, high-loft insulation

Suppliers

Company
Product
Description
Supplier Links
Polar Mitten - POL-M2 - Visual Sound, Inc.
Broomall, PA, USA
Polar Mitten
POL-M2
Polar Mitten POL-M2
Porta-Brace POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures. The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. Suede leather handles make it comfortable to carry.(on POL-M1,M2) A lens hood is stored on the case to protect the lens in transport, it also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs. Insulated lens cap stops condensation Long fleece sleeves for operator comfort Moveable heat pack design uses no batteries Unique mylar, heat-reflective, high-loft insulation

Porta-Brace

POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures.

The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. Suede leather handles make it comfortable to carry.(on POL-M1,M2) A lens hood is stored on the case to protect the lens in transport, it also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs.

  • Insulated lens cap stops condensation
  • Long fleece sleeves for operator comfort
  • Moveable heat pack design uses no batteries
  • Unique mylar, heat-reflective, high-loft insulation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number POL-M2
Product Name Polar Mitten
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details