Visual Sound, Inc. Polar Bear Camera Case POL-25

Description
Porta-Brace POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures. The POLAR BEAR case is designed to keep your camcorder warm in cold temperatures. It is thickly padded with insulation. The interior is lined with Mylar fabric to reflect heat back into the camera chamber. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at -50 degrees fahrenheit. Two hand openings at the lens are enclosed with fleece cuffs for warm access. Suede leather handles make it comfortable to carry. Attached insulated lens hood protects the lens in transport. It also prevents condensation from forming when bringing POLAR BEAR in from the cold. Hood stores conveniently inside pocket when shooting. Center Tripod Access Insulated lens cap stops condensation Long fleece sleeves for operator comfort Moveable heat pack design uses no batteries Unique mylar, heat-reflective, high-loft insulation
Description
Porta-Brace POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures. The POLAR BEAR case is designed to keep your camcorder warm in cold temperatures. It is thickly padded with insulation. The interior is lined with Mylar fabric to reflect heat back into the camera chamber. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at -50 degrees fahrenheit. Two hand openings at the lens are enclosed with fleece cuffs for warm access. Suede leather handles make it comfortable to carry. Attached insulated lens hood protects the lens in transport. It also prevents condensation from forming when bringing POLAR BEAR in from the cold. Hood stores conveniently inside pocket when shooting. Center Tripod Access Insulated lens cap stops condensation Long fleece sleeves for operator comfort Moveable heat pack design uses no batteries Unique mylar, heat-reflective, high-loft insulation

Suppliers

Company
Product
Description
Supplier Links
Polar Bear Camera Case - POL-25 - Visual Sound, Inc.
Broomall, PA, USA
Polar Bear Camera Case
POL-25
Polar Bear Camera Case POL-25
Porta-Brace POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures. The POLAR BEAR case is designed to keep your camcorder warm in cold temperatures. It is thickly padded with insulation. The interior is lined with Mylar fabric to reflect heat back into the camera chamber. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at -50 degrees fahrenheit. Two hand openings at the lens are enclosed with fleece cuffs for warm access. Suede leather handles make it comfortable to carry. Attached insulated lens hood protects the lens in transport. It also prevents condensation from forming when bringing POLAR BEAR in from the cold. Hood stores conveniently inside pocket when shooting. Center Tripod Access Insulated lens cap stops condensation Long fleece sleeves for operator comfort Moveable heat pack design uses no batteries Unique mylar, heat-reflective, high-loft insulation

Porta-Brace

POLAR BEAR and POLAR MITTEN are heated cases that help you work in conditions that are below normal operating temperatures.

The POLAR BEAR case is designed to keep your camcorder warm in cold temperatures. It is thickly padded with insulation. The interior is lined with Mylar fabric to reflect heat back into the camera chamber. Air activated warmers placed inside the case, maintain interior temperatures, to keep battery, recorder, lens and hands warm. Tested at -50 degrees fahrenheit. Two hand openings at the lens are enclosed with fleece cuffs for warm access. Suede leather handles make it comfortable to carry. Attached insulated lens hood protects the lens in transport. It also prevents condensation from forming when bringing POLAR BEAR in from the cold. Hood stores conveniently inside pocket when shooting.

  • Center Tripod Access
  • Insulated lens cap stops condensation
  • Long fleece sleeves for operator comfort
  • Moveable heat pack design uses no batteries
  • Unique mylar, heat-reflective, high-loft insulation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number POL-25
Product Name Polar Bear Camera Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details