Visual Sound, Inc. 32" professional touch-screen LCD monitor PN-T322B

Description
Sharp Electronics Corp. The Sharp PN-T322B professional 32" class (31-1/2" diagonal) screen size touch-screen LCD monitor offers exceptional performance in a compact package. The PN-T322B supports dual touch-screen applications with Microsoft® Windows® 7 OS. The built-in slide show function, for non-touch-screen applications, allows still images and audio stored on flash drives to be played back directly through the monitor, making it ideal for stand-alone digital signage applications. Incorporating LED backlighting, this energy efficient and environmentally friendly touch-screen display is ENERGY STAR® qualified and meets the RoHS directive restricting the use of hazardous substances. Designed and engineered for commercial use, the 24/7 certified PN-T322B is supported with a 3-year on-site limited warranty.
Description
Sharp Electronics Corp. The Sharp PN-T322B professional 32" class (31-1/2" diagonal) screen size touch-screen LCD monitor offers exceptional performance in a compact package. The PN-T322B supports dual touch-screen applications with Microsoft® Windows® 7 OS. The built-in slide show function, for non-touch-screen applications, allows still images and audio stored on flash drives to be played back directly through the monitor, making it ideal for stand-alone digital signage applications. Incorporating LED backlighting, this energy efficient and environmentally friendly touch-screen display is ENERGY STAR® qualified and meets the RoHS directive restricting the use of hazardous substances. Designed and engineered for commercial use, the 24/7 certified PN-T322B is supported with a 3-year on-site limited warranty.

Suppliers

Company
Product
Description
Supplier Links
32
Broomall, PA, USA
32" professional touch-screen LCD monitor
PN-T322B
32" professional touch-screen LCD monitor PN-T322B
Sharp Electronics Corp. The Sharp PN-T322B professional 32" class (31-1/2" diagonal) screen size touch-screen LCD monitor offers exceptional performance in a compact package. The PN-T322B supports dual touch-screen applications with Microsoft® Windows® 7 OS. The built-in slide show function, for non-touch-screen applications, allows still images and audio stored on flash drives to be played back directly through the monitor, making it ideal for stand-alone digital signage applications. Incorporating LED backlighting, this energy efficient and environmentally friendly touch-screen display is ENERGY STAR® qualified and meets the RoHS directive restricting the use of hazardous substances. Designed and engineered for commercial use, the 24/7 certified PN-T322B is supported with a 3-year on-site limited warranty.

Sharp Electronics Corp.

The Sharp PN-T322B professional 32" class (31-1/2" diagonal) screen size touch-screen LCD monitor offers exceptional performance in a compact package. The PN-T322B supports dual touch-screen applications with Microsoft® Windows® 7 OS. The built-in slide show function, for non-touch-screen applications, allows still images and audio stored on flash drives to be played back directly through the monitor, making it ideal for stand-alone digital signage applications. Incorporating LED backlighting, this energy efficient and environmentally friendly touch-screen display is ENERGY STAR® qualified and meets the RoHS directive restricting the use of hazardous substances. Designed and engineered for commercial use, the 24/7 certified PN-T322B is supported with a 3-year on-site limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number PN-T322B
Product Name 32" professional touch-screen LCD monitor
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Control Panel - 762-5305/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details