Visual Sound, Inc. 52-inch Widescreen Professional LCD Monitor PN-E521

Description
Sharp Electronics Corp. The 52" Class (52-1/16" Diagonal) PN-E521 LCD monitor offers exceptionally high image quality and reliability for use in commercial display and digital signage applications. 24/7 certified, the thin bezel PN-E521 offers full 1920 x 1080 (1080p) resolution from analog RGB, digital RGB and HDTV video sources along with compatibility for use in both portrait and landscape modes. Fanless architecture helps ensure ultra-quiet reliable operation, and optional input/output expansion board and signage controller provide maximum flexibility. The PN-E521 LCD display professional monitor is fully compatible with SDSS™ Sharp Digital Signage Software and is backed by a 3-year on-site limited warranty (covering parts, labor and backlight). Also available is the PN-E521P, which features an integrated protective overlay for use in high traffic areas.
Description
Sharp Electronics Corp. The 52" Class (52-1/16" Diagonal) PN-E521 LCD monitor offers exceptionally high image quality and reliability for use in commercial display and digital signage applications. 24/7 certified, the thin bezel PN-E521 offers full 1920 x 1080 (1080p) resolution from analog RGB, digital RGB and HDTV video sources along with compatibility for use in both portrait and landscape modes. Fanless architecture helps ensure ultra-quiet reliable operation, and optional input/output expansion board and signage controller provide maximum flexibility. The PN-E521 LCD display professional monitor is fully compatible with SDSS™ Sharp Digital Signage Software and is backed by a 3-year on-site limited warranty (covering parts, labor and backlight). Also available is the PN-E521P, which features an integrated protective overlay for use in high traffic areas.

Suppliers

Company
Product
Description
Supplier Links
52-inch Widescreen Professional LCD Monitor - PN-E521 - Visual Sound, Inc.
Broomall, PA, USA
52-inch Widescreen Professional LCD Monitor
PN-E521
52-inch Widescreen Professional LCD Monitor PN-E521
Sharp Electronics Corp. The 52" Class (52-1/16" Diagonal) PN-E521 LCD monitor offers exceptionally high image quality and reliability for use in commercial display and digital signage applications. 24/7 certified, the thin bezel PN-E521 offers full 1920 x 1080 (1080p) resolution from analog RGB, digital RGB and HDTV video sources along with compatibility for use in both portrait and landscape modes. Fanless architecture helps ensure ultra-quiet reliable operation, and optional input/output expansion board and signage controller provide maximum flexibility. The PN-E521 LCD display professional monitor is fully compatible with SDSS™ Sharp Digital Signage Software and is backed by a 3-year on-site limited warranty (covering parts, labor and backlight). Also available is the PN-E521P, which features an integrated protective overlay for use in high traffic areas.

Sharp Electronics Corp.

The 52" Class (52-1/16" Diagonal) PN-E521 LCD monitor offers exceptionally high image quality and reliability for use in commercial display and digital signage applications. 24/7 certified, the thin bezel PN-E521 offers full 1920 x 1080 (1080p) resolution from analog RGB, digital RGB and HDTV video sources along with compatibility for use in both portrait and landscape modes. Fanless architecture helps ensure ultra-quiet reliable operation, and optional input/output expansion board and signage controller provide maximum flexibility. The PN-E521 LCD display professional monitor is fully compatible with SDSS™ Sharp Digital Signage Software and is backed by a 3-year on-site limited warranty (covering parts, labor and backlight). Also available is the PN-E521P, which features an integrated protective overlay for use in high traffic areas.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PN-E521
Product Name 52-inch Widescreen Professional LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204635 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
46
Specs
Other Type/Technology Other Type/Technology; SPVA (B-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details