Visual Sound, Inc. 47-inch Class Professional LCD monitor PN-E471R

Description
Sharp Electronics Corp. The 47" Class (46-15/16" Diagonal) PN-E471R LCD monitor offers exceptionally high image quality and reliability for use in commercial display and digital signage applications. 24/7 certified, the thin bezel PN-E471R offers full 1920 x 1080 (1080p) resolution from analog RGB, digital RGB and HDTV video sources along with compatibility for use in both portrait and landscape modes. Fanless architecture helps ensure ultra-quiet reliable operation, and optional input/output expansion board and signage controller provide maximum flexibility. The PN-E471R LCD display professional monitor is fully compatible with SDSS™ Sharp Digital Signage Software and is backed by a 3-year on-site limited warranty (covering parts, labor and backlight). Also available is the PN-E471RP, which features an integrated protective overlay for use in high traffic areas.
Description
Sharp Electronics Corp. The 47" Class (46-15/16" Diagonal) PN-E471R LCD monitor offers exceptionally high image quality and reliability for use in commercial display and digital signage applications. 24/7 certified, the thin bezel PN-E471R offers full 1920 x 1080 (1080p) resolution from analog RGB, digital RGB and HDTV video sources along with compatibility for use in both portrait and landscape modes. Fanless architecture helps ensure ultra-quiet reliable operation, and optional input/output expansion board and signage controller provide maximum flexibility. The PN-E471R LCD display professional monitor is fully compatible with SDSS™ Sharp Digital Signage Software and is backed by a 3-year on-site limited warranty (covering parts, labor and backlight). Also available is the PN-E471RP, which features an integrated protective overlay for use in high traffic areas.

Suppliers

Company
Product
Description
Supplier Links
47-inch Class Professional LCD monitor - PN-E471R - Visual Sound, Inc.
Broomall, PA, USA
47-inch Class Professional LCD monitor
PN-E471R
47-inch Class Professional LCD monitor PN-E471R
Sharp Electronics Corp. The 47" Class (46-15/16" Diagonal) PN-E471R LCD monitor offers exceptionally high image quality and reliability for use in commercial display and digital signage applications. 24/7 certified, the thin bezel PN-E471R offers full 1920 x 1080 (1080p) resolution from analog RGB, digital RGB and HDTV video sources along with compatibility for use in both portrait and landscape modes. Fanless architecture helps ensure ultra-quiet reliable operation, and optional input/output expansion board and signage controller provide maximum flexibility. The PN-E471R LCD display professional monitor is fully compatible with SDSS™ Sharp Digital Signage Software and is backed by a 3-year on-site limited warranty (covering parts, labor and backlight). Also available is the PN-E471RP, which features an integrated protective overlay for use in high traffic areas.

Sharp Electronics Corp.

The 47" Class (46-15/16" Diagonal) PN-E471R LCD monitor offers exceptionally high image quality and reliability for use in commercial display and digital signage applications. 24/7 certified, the thin bezel PN-E471R offers full 1920 x 1080 (1080p) resolution from analog RGB, digital RGB and HDTV video sources along with compatibility for use in both portrait and landscape modes. Fanless architecture helps ensure ultra-quiet reliable operation, and optional input/output expansion board and signage controller provide maximum flexibility. The PN-E471R LCD display professional monitor is fully compatible with SDSS™ Sharp Digital Signage Software and is backed by a 3-year on-site limited warranty (covering parts, labor and backlight). Also available is the PN-E471RP, which features an integrated protective overlay for use in high traffic areas.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PN-E471R
Product Name 47-inch Class Professional LCD monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540022 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details