Sennheiser Electronic Corp.
Can you remember the last time you had a proper workout without any disturbances from your headphones falling out or giving up? The Sennheiser/adidas PMX 680 sports earphones will change that on the first listen.
Can you remember the last time you had a proper workout without any disturbances from your headphones falling out or giving up? The new Sennheiser/adidas PMX 680 sports earphones will change that on the first listen. These sweat-proof, neckband 'phones deliver outstanding, high-energy stereo sound without the need for readjustment or the trash can. The neckband vertical transducer system provides a comfortable, secure fit that won't fall out during your workout. Further, the PMX 680 has a universal fit for any size or shaped head. This will ensure long-term comfort without sacrificing stability. A convenient volume adjuster keeps you in control of your tunes while a detachable extension cable lets you position your MP3 player where YOU want it. The DuPont Kevlar® reinforced cabling guarantees durability and flexibility where other sport headphones can't- even in cold temperatures. A sweat-proof, water-resistant construction lets you go your hardest during any off-season. iPod and iPhone are registered brands of Apple Computer, inc. in the USA and other countries.
Engineered on legendary Sennheiser/adidas Performance
Incredible neckband holding mechanism is comfortable and stable- eliminating "falling earbuds"
Energizing, high-output sound keeps you running
Secure neckband fit works with any size or shape head
DuPont Kevlar® reinforced cables are ultra-durable and flexible even in cold temperatures
Sweat and water resistant construction for indoor and outdoor use during any season
Built-in volume control
Includes a detachable extension cable with clothing clip to enhance wearing comfort and eliminate tangles
Compatible with adidas miCoach, iPhone and all iPods/MP3 players with a 1/8" (3.5mm) plug
Built-tough with a 2 YEAR international warranty
Delivery Includes
PMX 680 headphones
1 pair of foam earpads
1 extension cable with volume control
1 storage pouch
1 cable clip
1 instruction manual
Sennheiser Electronic Corp.
Can you remember the last time you had a proper workout without any disturbances from your headphones falling out or giving up? The Sennheiser/adidas PMX 680 sports earphones will change that on the first listen.
Can you remember the last time you had a proper workout without any disturbances from your headphones falling out or giving up? The new Sennheiser/adidas PMX 680 sports earphones will change that on the first listen. These sweat-proof, neckband 'phones deliver outstanding, high-energy stereo sound without the need for readjustment or the trash can.
The neckband vertical transducer system provides a comfortable, secure fit that won't fall out during your workout. Further, the PMX 680 has a universal fit for any size or shaped head. This will ensure long-term comfort without sacrificing stability. A convenient volume adjuster keeps you in control of your tunes while a detachable extension cable lets you position your MP3 player where YOU want it.
The DuPont Kevlar® reinforced cabling guarantees durability and flexibility where other sport headphones can't- even in cold temperatures. A sweat-proof, water-resistant construction lets you go your hardest during any off-season.
iPod and iPhone are registered brands of Apple Computer, inc. in the USA and other countries.
- Engineered on legendary Sennheiser/adidas Performance
- Incredible neckband holding mechanism is comfortable and stable- eliminating "falling earbuds"
- Energizing, high-output sound keeps you running
- Secure neckband fit works with any size or shape head
- DuPont Kevlar® reinforced cables are ultra-durable and flexible even in cold temperatures
- Sweat and water resistant construction for indoor and outdoor use during any season
- Built-in volume control
- Includes a detachable extension cable with clothing clip to enhance wearing comfort and eliminate tangles
- Compatible with adidas miCoach, iPhone and all iPods/MP3 players with a 1/8" (3.5mm) plug
- Built-tough with a 2 YEAR international warranty
- Delivery Includes
- PMX 680 headphones
- 1 pair of foam earpads
- 1 extension cable with volume control
- 1 storage pouch
- 1 cable clip
- 1 instruction manual