Visual Sound, Inc. CyberTouch PMT7032 is a 70" panel mount/ front mount multi-touch monitor that offers 32-finger simultaneous touches. PMT7032

Description
CyberTouch Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch PicoMT is a panel mount/ front mount multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.
Description
CyberTouch Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch PicoMT is a panel mount/ front mount multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Suppliers

Company
Product
Description
Supplier Links
CyberTouch PMT7032 is a 70
Broomall, PA, USA
CyberTouch PMT7032 is a 70" panel mount/ front mount multi-touch monitor that offers 32-finger simultaneous touches.
PMT7032
CyberTouch PMT7032 is a 70" panel mount/ front mount multi-touch monitor that offers 32-finger simultaneous touches. PMT7032
CyberTouch Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch PicoMT is a panel mount/ front mount multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

CyberTouch Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT

CyberTouch PicoMT is a panel mount/ front mount multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number PMT7032
Product Name CyberTouch PMT7032 is a 70" panel mount/ front mount multi-touch monitor that offers 32-finger simultaneous touches.
Mounting Options Panel
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Control Panel - 762-4303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.4AV-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.21 inch (183 mm)
View Details
3 suppliers
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details