Visual Sound, Inc. 8" 2-way High Performance Pendant Mount Speaker PM8CX-B

Description
Atlas Sound Model PM8CX-B includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'. 70.7V taps @ 1.9, 3.8, 7.5, 15, 30 & 60 Watts plus 8-ohm direct input via concealed terminal block 8" 8CXT60 driver provides 90 degree (45 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware The best solution for high ceiling applications
Description
Atlas Sound Model PM8CX-B includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'. 70.7V taps @ 1.9, 3.8, 7.5, 15, 30 & 60 Watts plus 8-ohm direct input via concealed terminal block 8" 8CXT60 driver provides 90 degree (45 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware The best solution for high ceiling applications

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" 2-way High Performance Pendant Mount Speaker
PM8CX-B
8" 2-way High Performance Pendant Mount Speaker PM8CX-B
Atlas Sound Model PM8CX-B includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'. 70.7V taps @ 1.9, 3.8, 7.5, 15, 30 & 60 Watts plus 8-ohm direct input via concealed terminal block 8" 8CXT60 driver provides 90 degree (45 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware The best solution for high ceiling applications

Atlas Sound

Model PM8CX-B includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'.

  • 70.7V taps @ 1.9, 3.8, 7.5, 15, 30 & 60 Watts plus 8-ohm direct input via concealed terminal block
  • 8" 8CXT60 driver provides 90 degree (45 degree off-axis) coverage in the 2kHz octave band
  • 3 Meter Cable & Mounting Hardware Included
  • Compatible with standard 3/4" ceiling fan hardware
  • The best solution for high ceiling applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PM8CX-B
Product Name 8" 2-way High Performance Pendant Mount Speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90.1 dB
Resonance Frequency 825 Hz
View Details
2 suppliers
W3v3 12-inch Subwoofer Driver (500 W, 4 Ω) - 12W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details