Visual Sound, Inc. SRSR Multimedia Podium PM-700

Description
Exact Furniture The Exact PM-700 is a 38" wide podium which comes standard with the Middle Atlantic SRSR-2-10 slide-out, rotating rack rail system and several other unique features. This 38" wide podium comes loaded with a number of great features including the Middle Atlantic SRSR-2-10RU rotating, sliding rail system. Other great features included a thermostat controlled fan, a pull out keyboard/laptop shelf and a rack mounted 8 outlet 15 amp power bar. In order to reduce the amount of dust that can enter the unit and affect sensitive equipment, we have installed a filter and a brush grommet in the bottom of cabinet and foam insulation around the doors. Grommets for cable management and heavy duty casters are also standard features.
Description
Exact Furniture The Exact PM-700 is a 38" wide podium which comes standard with the Middle Atlantic SRSR-2-10 slide-out, rotating rack rail system and several other unique features. This 38" wide podium comes loaded with a number of great features including the Middle Atlantic SRSR-2-10RU rotating, sliding rail system. Other great features included a thermostat controlled fan, a pull out keyboard/laptop shelf and a rack mounted 8 outlet 15 amp power bar. In order to reduce the amount of dust that can enter the unit and affect sensitive equipment, we have installed a filter and a brush grommet in the bottom of cabinet and foam insulation around the doors. Grommets for cable management and heavy duty casters are also standard features.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SRSR Multimedia Podium
PM-700
SRSR Multimedia Podium PM-700
Exact Furniture The Exact PM-700 is a 38" wide podium which comes standard with the Middle Atlantic SRSR-2-10 slide-out, rotating rack rail system and several other unique features. This 38" wide podium comes loaded with a number of great features including the Middle Atlantic SRSR-2-10RU rotating, sliding rail system. Other great features included a thermostat controlled fan, a pull out keyboard/laptop shelf and a rack mounted 8 outlet 15 amp power bar. In order to reduce the amount of dust that can enter the unit and affect sensitive equipment, we have installed a filter and a brush grommet in the bottom of cabinet and foam insulation around the doors. Grommets for cable management and heavy duty casters are also standard features.

Exact Furniture

The Exact PM-700 is a 38" wide podium which comes standard with the Middle Atlantic SRSR-2-10 slide-out, rotating rack rail system and several other unique features.

This 38" wide podium comes loaded with a number of great features including the Middle Atlantic SRSR-2-10RU rotating, sliding rail system. Other great features included a thermostat controlled fan, a pull out keyboard/laptop shelf and a rack mounted 8 outlet 15 amp power bar. In order to reduce the amount of dust that can enter the unit and affect sensitive equipment, we have installed a filter and a brush grommet in the bottom of cabinet and foam insulation around the doors. Grommets for cable management and heavy duty casters are also standard features.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number PM-700
Product Name SRSR Multimedia Podium
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC632TLF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
Workbenches (WS/EW) - EC3011C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 72.0 inch (1828.80 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details