Visual Sound, Inc. Desktop Paging Microphone PM-660U

Description
TOA Electronics, Inc., 600 ohm, Balanced, PTT Switch, 6 ft. Bare 4-Conductor Cable *Cardioid dynamic element. *Elegant, space-saving integral stand design. *Push-to-talk bar with locking lever. *Extra switch contact for mute or relay control. *Five year warranty. Sleek, modern design Dynamic microphone element with a 600-ohm balanced output Prominent press-to-talk bar with locking lever Auxiliary switch contact for mute or relay circuits Cardioid pattern Attached 8.2', 4-conductor cable
Description
TOA Electronics, Inc., 600 ohm, Balanced, PTT Switch, 6 ft. Bare 4-Conductor Cable *Cardioid dynamic element. *Elegant, space-saving integral stand design. *Push-to-talk bar with locking lever. *Extra switch contact for mute or relay control. *Five year warranty. Sleek, modern design Dynamic microphone element with a 600-ohm balanced output Prominent press-to-talk bar with locking lever Auxiliary switch contact for mute or relay circuits Cardioid pattern Attached 8.2', 4-conductor cable

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Desktop Paging Microphone
PM-660U
Desktop Paging Microphone PM-660U
TOA Electronics, Inc., 600 ohm, Balanced, PTT Switch, 6 ft. Bare 4-Conductor Cable *Cardioid dynamic element. *Elegant, space-saving integral stand design. *Push-to-talk bar with locking lever. *Extra switch contact for mute or relay control. *Five year warranty. Sleek, modern design Dynamic microphone element with a 600-ohm balanced output Prominent press-to-talk bar with locking lever Auxiliary switch contact for mute or relay circuits Cardioid pattern Attached 8.2', 4-conductor cable

TOA Electronics, Inc., 600 ohm, Balanced, PTT Switch, 6 ft. Bare 4-Conductor Cable

*Cardioid dynamic element.
*Elegant, space-saving integral stand design.
*Push-to-talk bar with locking lever.
*Extra switch contact for mute or relay control.
*Five year warranty.

  • Sleek, modern design
  • Dynamic microphone element with a 600-ohm balanced output
  • Prominent press-to-talk bar with locking lever
  • Auxiliary switch contact for mute or relay circuits
  • Cardioid pattern
  • Attached 8.2', 4-conductor cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PM-660U
Product Name Desktop Paging Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers