PLG-035 BULK -- CONNECTOR 3.5MM TRS
Visual Sound, Inc.
CONNECTOR 3.5MM TRS
PLG-035 BULK
Description
Hosa Technology, Inc.
Connector, 3.5 mm TRS
Description
Hosa Technology, Inc.
Connector, 3.5 mm TRS
Suppliers
Hosa Technology, Inc.
Connector, 3.5 mm TRS
Hosa Technology, Inc.
Connector, 3.5 mm TRS
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
PLG-035 BULK |
|
Product Name
|
CONNECTOR 3.5MM TRS |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details