Sanyo North America Corporation
SANYO is the first in the industry to provide a simple wireless projection setting with the PLC-XU355A. What could be simpler? Just plug in the SANYO USB memory terminal provided, and you're a click away from automatically projecting the desired image on the screen. The PLC-XU355A is equipped with SANYO's exclusive PJ-Net Master Network Interface software that can accept wired or wireless networking. With SANYO Networking, you can monitor functions and operation from a long distance via a web browser for up to 15,000 SANYO projectors. As long as we are in the "simple-to-do-mode," this very bright projector (3500 A.L.) has an Easy Setup Function. This includes Automatic Vertical Keystone Correction for screen distortion elimination, Auto Input Signal Search for handling input settings and a Guidance Function that assists in setting up the projection screen display. Easy and smart. This is a great projector for business needs. A short throw lens and a 7 watt speaker make it a super presentation device.
3LCD
Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
Built-in Network
Built-in Network function.
Closed Caption
Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.
Sanyo North America Corporation
SANYO is the first in the industry to provide a simple wireless projection setting with the PLC-XU355A. What could be simpler? Just plug in the SANYO USB memory terminal provided, and you're a click away from automatically projecting the desired image on the screen.
The PLC-XU355A is equipped with SANYO's exclusive PJ-Net Master Network Interface software that can accept wired or wireless networking. With SANYO Networking, you can monitor functions and operation from a long distance via a web browser for up to 15,000 SANYO projectors.
As long as we are in the "simple-to-do-mode," this very bright projector (3500 A.L.) has an Easy Setup Function. This includes Automatic Vertical Keystone Correction for screen distortion elimination, Auto Input Signal Search for handling input settings and a Guidance Function that assists in setting up the projection screen display. Easy and smart.
This is a great projector for business needs. A short throw lens and a 7 watt speaker make it a super presentation device.
- 3LCD
- Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
- Built-in Network
- Built-in Network function.
- Closed Caption
- Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.