Sanyo North America Corporation
Clear, attractive projection in bright places. A big, bright screen that's right for business. Crisp, sharp images for convincing presentations.
Industry's first "Simple Wireless Setting" via USB memory (PLC-XU355/XU355A/XU
305/XU305A)
Two models include the industry's first "Simple Wireless Setting"
By inserting the included USB memory in the computer, only one click is required to automatically connect to the projector wirelessly
Simple wireless connection allows novices to setup and use for professional presentations
USB terminal allows use with computers without CD-ROM or DVD-ROM drives
No special programs or drivers to install
Connect wirelessly to multiple computers, or up to five projectors to one computer
Wireless range of up to 30 meters allows a room free from cumbersome cables
1. As of the time of sales in May 2009, for projectors
2. For systems with wireless network LAN (IEEE802.11b/g) capability
3. PLC-XU355/XU355A and PLC-XU305/XU305A models
4. Two clicks or more may be necessary depending on the computer used
5. Setup may not be completed automatically, depending on the initial settings of the computer used
6. Wireless up to 30 meters (actual distance depends on a variety of environmental conditions that can affect signal strength)
Easy Setup Function
Auto Input Signal Search function automatically performs the projector input settings
Auto Vertical Keystone Correction function automatically eliminates vertical distortion.
Guidance Function displays connection instructions on the projection screen when no signal is detected, enabling easy setup even for the novice users
Built-in, loud 7W Speaker (PLC-XU355/XU355A/XU
305/XU305A/XU301/XU3
01A)
Built-in powerful '7W Speaker', allows multimedia presentations that include audio
Makes presentations easier and more professional, loud enough for everyone to hear
Bright 3,500 Lumens (PLC-XU355/XU355A)
PLC-XU355/XU355A achieve a bright 3,500 lumens thanks to a number of advanced technologies in their optical engine and a 225 W lamp.
Approaching the brightness of many large, multi-lamp models, these advanced projectors are suited to a wide range of applications
PLC-XU305/XU305A/XU3
01/XU301A : 3,000 lumens
Wide-Range 1.6x Zoom (PLC-XU355/XU355A/XU
305/XU301/XU301A)
The wide-range 1.6x zoom lens lets you project a 100" image from as close as 2.4 meters (7.8 ft) from the screen, to as far away as 3.9 meters (12.7 ft).
That makes it a lot easier to find suitable places to set the projector up.
PLC-XU305/XU305A: 1.2x Zoom
Sanyo North America Corporation
Clear, attractive projection in bright places. A big, bright screen that's right for business. Crisp, sharp images for convincing presentations.
- Industry's first "Simple Wireless Setting" via USB memory (PLC-XU355/XU355A/XU305/XU305A)
- Two models include the industry's first "Simple Wireless Setting"
- By inserting the included USB memory in the computer, only one click is required to automatically connect to the projector wirelessly
- Simple wireless connection allows novices to setup and use for professional presentations
- USB terminal allows use with computers without CD-ROM or DVD-ROM drives
- No special programs or drivers to install
- Connect wirelessly to multiple computers, or up to five projectors to one computer
- Wireless range of up to 30 meters allows a room free from cumbersome cables
- 1. As of the time of sales in May 2009, for projectors
- 2. For systems with wireless network LAN (IEEE802.11b/g) capability
- 3. PLC-XU355/XU355A and PLC-XU305/XU305A models
- 4. Two clicks or more may be necessary depending on the computer used
- 5. Setup may not be completed automatically, depending on the initial settings of the computer used
- 6. Wireless up to 30 meters (actual distance depends on a variety of environmental conditions that can affect signal strength)
- Easy Setup Function
- Auto Input Signal Search function automatically performs the projector input settings
- Auto Vertical Keystone Correction function automatically eliminates vertical distortion.
- Guidance Function displays connection instructions on the projection screen when no signal is detected, enabling easy setup even for the novice users
- Built-in, loud 7W Speaker (PLC-XU355/XU355A/XU305/XU305A/XU301/XU301A)
- Built-in powerful '7W Speaker', allows multimedia presentations that include audio
- Makes presentations easier and more professional, loud enough for everyone to hear
- Bright 3,500 Lumens (PLC-XU355/XU355A)
- PLC-XU355/XU355A achieve a bright 3,500 lumens thanks to a number of advanced technologies in their optical engine and a 225 W lamp.
- Approaching the brightness of many large, multi-lamp models, these advanced projectors are suited to a wide range of applications
- PLC-XU305/XU305A/XU301/XU301A : 3,000 lumens
- Wide-Range 1.6x Zoom (PLC-XU355/XU355A/XU305/XU301/XU301A)
- The wide-range 1.6x zoom lens lets you project a 100" image from as close as 2.4 meters (7.8 ft) from the screen, to as far away as 3.9 meters (12.7 ft).
- That makes it a lot easier to find suitable places to set the projector up.
- PLC-XU305/XU305A: 1.2x Zoom