Sanyo North America Corporation
Sanyo releases brightest projector under 4kg at 4500 lumens. Ultra portable projector also features Corner Keystone Correction Function.
Main Features
Brightest of the ultra portable class at 4500 lumens and high contrast ratio of 1000:1 (see Note 1 & 2). Easy to carry and big screen projection that is bright and beautiful
Industry's highest brightness for its class, at 4,500 lumens, thanks to a 275-W high-output lamp (see Note 1)
New optical engine uses advanced cooling technology
Incredibly compact, weighing just 3.4 kg, and easy to carry
Versatile-designed for use in a variety of meeting spaces and classrooms
High contrast ratio of 1000:1, thanks to adopting an inorganic LCD panel for the optical engine (see Note 2)
Brightness and contrast ratio combine to enable bright, big-screen projection with high quality image
Note 1: As of August 26, 2009, for LCD projectors of 4 kg or less
Note 2: When Lamp Mode "High", and Image Mode "Dynamic" are selected
Corner Keystone Correction Function, and a wide-range 1.6X zoom lens Enabling projection on an angle for more flexible placement
First SANYO projector to be equipped with a 'Corner Keystone Correction Function'
'Corner Keystone Correction Function' eliminates the distorted trapezoidal screen image caused by projection at an angle
Beautiful image projection is possible by adjusting the four corners using buttons on the main unit or remote control to eliminate distortion caused by projection at an angle
Wide-range 1.6x zoom lens allows more flexible placement
Easy Setup Function, Easy and quick setup even for novices (Auto Keystone Correction, Auto Input Signal Search and Guidance Function)
'Auto Keystone Correction' (see Note 3) function automatically corrects vertical image distortion, after detecting the slope of the projector
Setup is simple thanks to the 'Auto Input Signal Search' function, which sets the projector input after automatically finding the input signal once the power is turned on
The 'Guidance Function' displays connection instructions on the projection screen when no signal is detected, enabling easy setup even for novice users
Note 3: Vertical direction: Up to &plusm; 40°
Sanyo North America Corporation
Sanyo releases brightest projector under 4kg at 4500 lumens. Ultra portable projector also features Corner Keystone Correction Function.
- Main Features
- Brightest of the ultra portable class at 4500 lumens and high contrast ratio of 1000:1 (see Note 1 & 2).
Easy to carry and big screen projection that is bright and beautiful
- Industry's highest brightness for its class, at 4,500 lumens, thanks to a 275-W high-output lamp (see Note 1)
- New optical engine uses advanced cooling technology
- Incredibly compact, weighing just 3.4 kg, and easy to carry
- Versatile-designed for use in a variety of meeting spaces and classrooms
- High contrast ratio of 1000:1, thanks to adopting an inorganic LCD panel for the optical engine (see Note 2)
- Brightness and contrast ratio combine to enable bright, big-screen projection with high quality image
- Note 1: As of August 26, 2009, for LCD projectors of 4 kg or less
- Note 2: When Lamp Mode "High", and Image Mode "Dynamic" are selected
- Corner Keystone Correction Function, and a wide-range 1.6X zoom lens
Enabling projection on an angle for more flexible placement
- First SANYO projector to be equipped with a 'Corner Keystone Correction Function'
- 'Corner Keystone Correction Function' eliminates the distorted trapezoidal screen image caused by projection at an angle
- Beautiful image projection is possible by adjusting the four corners using buttons on the main unit or remote control to eliminate distortion caused by projection at an angle
- Wide-range 1.6x zoom lens allows more flexible placement
- Easy Setup Function, Easy and quick setup even for novices (Auto Keystone Correction, Auto Input Signal Search and Guidance Function)
- 'Auto Keystone Correction' (see Note 3) function automatically corrects vertical image distortion, after detecting the slope of the projector
- Setup is simple thanks to the 'Auto Input Signal Search' function, which sets the projector input after automatically finding the input signal once the power is turned on
- The 'Guidance Function' displays connection instructions on the projection screen when no signal is detected, enabling easy setup even for novice users
- Note 3: Vertical direction: Up to &plusm; 40°