Sanyo North America Corporation
Images so beautiful they stop you in your tracks.
World's first QuaDriver Engine
The world's first "QuaDrive" optical engine (As of June 18. 2008 for projector) in the XP200L is a newly developed and highly advanced version of the conventional 3LCD system, and features an additional Color Control Device.
By controlling the amount of yellow light, the Color Control Device increases the level of color purity by approximately 20% compared with our previous model. (PLC-XP100L ) This gives images remarkable levels of both brightness and color.
We enhanced brightness by combining advanced optical components under optimal conditions.
We also maximized cooling technology to increase light efficiency factors such as luminance and lamp output.
Together, they achieve a high brightness level and low power consumption.
Class-Leading, 7,000 Lumens Brightness Excels in Large-Screen Projection
A bright 330-watt lamp (NSHA measurement) gives the PLC-XP200L a full 7,000 lumens of brightness, the highest in its class.
This makes it ideal for use in large halls, conference rooms and classrooms, as well as in digital signage applications.
For transmissive LCD projectors weighing 12 kg or less, as of June 18. 2008.
Active Maintenance Filter (AMF)
The filter sensor detects the intake airflow volume, and advances a clean filter surface when the filter becomes soiled.
Realistic Image Reproduction with 10-Bit Signal Processing and a 12-Bit Gamma Circuit
Images are powerfully expressed with approximately 1.07 billion colors, thanks to 10-bit (1,024-step gradation) digital processing for each of the red, green and blue signals.
The 12-bit gamma IC also renders every detail and nuance contained in high-definition images.
Dynamic Auto Gamma Processing
Achieving Impressive Contrast and Depth Enhancement:
The PLC-XP200L brings the most appropriate contrast and sharpness to an image according to the image characteristics by optimizing the dynamic range of luminance signals and reflecting gamma setting and offset in a timely fashion.
The result is a remarkable and outstanding depth in the image.
Vertical and Horizontal Edge Enhancement Process Delivers Natural Sharpness
Minimizing granular noise and enhancing only image outlines, the PLCXP200L provides crisp and sharp images.
Also, interaction with the image characteristics and timely effect modification allow this model to provide natural and seamless edge enhancement.
One-Way Cooling Mechanism (Intake x1, Exhaust x1)
Intake and exhaust ports have been eliminated from various places on the projector (such as the bottom surface) and concentrated into one intake and one exhaust, both on the side, to solve dust-related problems (and improve cooling reliability).
Filter Clogging Detection Function
When it becomes time to clean the filter, or when the filter is clogged, the operator is informed by LED indicators and a message on the onscreen display (reducing heat damage to the interior).
Cleaning time indication: Turn on Clog warning: Blink.
PJ-Net Organizer (Optional)
To use the PJ-Net technology, simply attach the PJ-Net Organizer to the projector.
PJ Master (Optional)
The PJ Master software allows centralized control of PJ-Net Organizer-mounted projectors over a network. Install PJ Master on your PC or server.
Power Vertical / Horizontal Lens Shift
Featuring both vertical and horizontal lens shift (vertical: 0 to 50 %, horizontal:10 % (maximum)), the PLC-XP200L enables intuitive operation for easy on-site setup.
Interchangeable Lenses (Optional)
The existing XP-series lenses can be used just as they are. Lens removal and attachment are also very easy.
Mechanical shutter
There's also a Mechanical Shutter System which is popular for a variety of elite professional uses.
The amazing XP200L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications.
It's a super nova in a star-studded selection of SANYO Portable projectors.
Silence Design (35.0 dB, in ECO mode)
The operating noise is hardly noticeable even in quiet settings like conference or AV rooms.
Built-in Test Pattern
Makes on-site setup easier by serving as a guide for setting adjustments. (Includes a total of 8 built-in patterns.)
Sanyo North America Corporation
Images so beautiful they stop you in your tracks.
- World's first QuaDriver Engine
- The world's first "QuaDrive" optical engine (As of June 18. 2008 for projector) in the XP200L is a newly developed and highly advanced version of the conventional 3LCD system, and features an additional Color Control Device.
- By controlling the amount of yellow light, the Color Control Device increases the level of color purity by approximately 20% compared with our previous model. (PLC-XP100L ) This gives images remarkable levels of both brightness and color.
- We enhanced brightness by combining advanced optical components under optimal conditions.
- We also maximized cooling technology to increase light efficiency factors such as luminance and lamp output.
- Together, they achieve a high brightness level and low power consumption.
- Class-Leading, 7,000 Lumens Brightness Excels in Large-Screen Projection
- A bright 330-watt lamp (NSHA measurement) gives the PLC-XP200L a full 7,000 lumens of brightness, the highest in its class.
- This makes it ideal for use in large halls, conference rooms and classrooms, as well as in digital signage applications.
- For transmissive LCD projectors weighing 12 kg or less, as of June 18. 2008.
- Active Maintenance Filter (AMF)
- The filter sensor detects the intake airflow volume, and advances a clean filter surface when the filter becomes soiled.
- Realistic Image Reproduction with 10-Bit Signal Processing and a 12-Bit Gamma Circuit
- Images are powerfully expressed with approximately 1.07 billion colors, thanks to 10-bit (1,024-step gradation) digital processing for each of the red, green and blue signals.
- The 12-bit gamma IC also renders every detail and nuance contained in high-definition images.
- Dynamic Auto Gamma Processing
- Achieving Impressive Contrast and Depth Enhancement:
- The PLC-XP200L brings the most appropriate contrast and sharpness to an image according to the image characteristics by optimizing the dynamic range of luminance signals and reflecting gamma setting and offset in a timely fashion.
- The result is a remarkable and outstanding depth in the image.
- Vertical and Horizontal Edge Enhancement Process Delivers Natural Sharpness
- Minimizing granular noise and enhancing only image outlines, the PLCXP200L provides crisp and sharp images.
- Also, interaction with the image characteristics and timely effect modification allow this model to provide natural and seamless edge enhancement.
- One-Way Cooling Mechanism (Intake x1, Exhaust x1)
- Intake and exhaust ports have been eliminated from various places on the projector (such as the bottom surface) and concentrated into one intake and one exhaust, both on the side, to solve dust-related problems (and improve cooling reliability).
- Filter Clogging Detection Function
- When it becomes time to clean the filter, or when the filter is clogged, the operator is informed by LED indicators and a message on the onscreen display (reducing heat damage to the interior).
- Cleaning time indication: Turn on Clog warning: Blink.
- PJ-Net Organizer (Optional)
- To use the PJ-Net technology, simply attach the PJ-Net Organizer to the projector.
- PJ Master (Optional)
- The PJ Master software allows centralized control of PJ-Net Organizer-mounted projectors over a network. Install PJ Master on your PC or server.
- Power Vertical / Horizontal Lens Shift
- Featuring both vertical and horizontal lens shift (vertical: 0 to 50 %, horizontal:10 % (maximum)), the PLC-XP200L enables intuitive operation for easy on-site setup.
- Interchangeable Lenses (Optional)
- The existing XP-series lenses can be used just as they are. Lens removal and attachment are also very easy.
- Mechanical shutter
- There's also a Mechanical Shutter System which is popular for a variety of elite professional uses.
- The amazing XP200L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications.
- It's a super nova in a star-studded selection of SANYO Portable projectors.
- Silence Design (35.0 dB, in ECO mode)
- The operating noise is hardly noticeable even in quiet settings like conference or AV rooms.
- Built-in Test Pattern
- Makes on-site setup easier by serving as a guide for setting adjustments. (Includes a total of 8 built-in patterns.)