Sanyo North America Corporation
Two High-Brightness High-Performance Portable Projector Models. Ideal for large conference rooms and lecture halls; 6,000 lumen Highest Brightness in its class realized. *As of September 30, 2009, for LCD projectors of 10kg or less PLC-XM100/XM100L: 5,000 lumens)
Highest brightness in its class at 6,000 lumens [PLC-XM150/XM150L] One rank higher brightness ensures a bright and beautiful big-screen projection
Combining a newly developed optical engine with superior cooling technology enabled the brightness to be boosted one rank higher to the highest brightness in its class at 6,000 lumens.
(Note: As of September 30, 2009, for LCD projectors of 10kg or less (PLC-XM100/XM100L: 5,000 lumens)
Light efficiency approximately 20% higher compared to our conventional model (PLC-XT35) enables big-screen projection which is brighter and more beautiful.
(Note: Light efficiency: Brightness (lm) / Lamp power (W)
Ideal for use in large conference rooms, lecture halls, or a usage that requires projection in well-lighted areas, such as digital signage.
New Optical Engine using an inorganic liquid crystal panel and AMF: Active Maintenance Filter system High reliability and lower maintenance cost achieved
Highly durable New Optical Engine using an inorganic liquid crystal panel is incorporated.
Design minimal heat effect on the optical parts by use of radiation and cooling technology that professional model cultivates.
"AMF: Active Maintenance Filter" system enables a filter cartridge replacement interval of approximately 10,000 hours.
(Note: General estimate when Lamp control "Normal mode" is selected, which was calculated through the company's independent test in reference to the JIS D0207 test method.)
(Note: The filter cartridge replacement frequency changes according to the use environment. )
One cartridge containing a filter roll equal to 10 filters reduces the filter cartridge replacement frequency to one-tenth, realizing high reliability and lower maintenance cost.
Equipped with "Power Vertical/Horizontal Lens Shifting" and other superior functions making it ideal for professional use A formidable edge in a variety of use environments
"Power Vertical/Horizontal Lens Shifting Function" and "Power Zoom/Focus Function" enable projection adjustment without changing the projector position.
These power-driven systems can be easily operated and fine-tuning with a remote control, which is convenient when a projector is fixed in a high place.
Other superior functions ideal for professional use are incorporated, such as
"Corner Keystone Correction" for straightening the image when projecting from an angle and "Mechanical Shutter" which is convenient when the projection needs to be temporarily blocked out.
In addition to the standard specification lens, 5 new lens options, from a short-focus type to a long-focus type, are available.
This enables the optimum lens selection according to the installation site, making these projectors usable in a variety of spaces, such as medium- to large-size conference rooms, classrooms, and lecture halls.
Sanyo North America Corporation
Two High-Brightness High-Performance Portable Projector Models. Ideal for large conference rooms and lecture halls; 6,000 lumen Highest Brightness in its class realized.
*As of September 30, 2009, for LCD projectors of 10kg or less PLC-XM100/XM100L: 5,000 lumens)
- Highest brightness in its class at 6,000 lumens [PLC-XM150/XM150L]
One rank higher brightness ensures a bright and beautiful big-screen projection
- Combining a newly developed optical engine with superior cooling technology enabled the brightness to be boosted one rank higher to the highest brightness in its class at 6,000 lumens.
- (Note: As of September 30, 2009, for LCD projectors of 10kg or less (PLC-XM100/XM100L: 5,000 lumens)
- Light efficiency approximately 20% higher compared to our conventional model (PLC-XT35) enables big-screen projection which is brighter and more beautiful.
- (Note: Light efficiency: Brightness (lm) / Lamp power (W)
- Ideal for use in large conference rooms, lecture halls, or a usage that requires projection in well-lighted areas, such as digital signage.
- New Optical Engine using an inorganic liquid crystal panel and AMF: Active Maintenance Filter system
High reliability and lower maintenance cost achieved
- Highly durable New Optical Engine using an inorganic liquid crystal panel is incorporated.
- Design minimal heat effect on the optical parts by use of radiation and cooling technology that professional model cultivates.
- "AMF: Active Maintenance Filter" system enables a filter cartridge replacement interval of approximately 10,000 hours.
- (Note: General estimate when Lamp control "Normal mode" is selected, which was calculated through the company's independent test in reference to the JIS D0207 test method.)
- (Note: The filter cartridge replacement frequency changes according to the use environment. )
- One cartridge containing a filter roll equal to 10 filters reduces the filter cartridge replacement frequency to one-tenth, realizing high reliability and lower maintenance cost.
- Equipped with "Power Vertical/Horizontal Lens Shifting" and other superior functions making it ideal for professional use
A formidable edge in a variety of use environments
- "Power Vertical/Horizontal Lens Shifting Function" and "Power Zoom/Focus Function" enable projection adjustment without changing the projector position.
- These power-driven systems can be easily operated and fine-tuning with a remote control, which is convenient when a projector is fixed in a high place.
- Other superior functions ideal for professional use are incorporated, such as
- "Corner Keystone Correction" for straightening the image when projecting from an angle and "Mechanical Shutter" which is convenient when the projection needs to be temporarily blocked out.
- In addition to the standard specification lens, 5 new lens options, from a short-focus type to a long-focus type, are available.
- This enables the optimum lens selection according to the installation site, making these projectors usable in a variety of spaces, such as medium- to large-size conference rooms, classrooms, and lecture halls.