Sanyo North America Corporation
Two High-Brightness High-Performance Portable Projector Models. Ideal for large conference rooms and lecture halls; 6,000 lumen Highest Brightness in its class realized. *As of September 30, 2009, for LCD projectors of 10kg or less PLC-XM100/XM100L: 5,000 lumens)
High Brightness
The No. 1 brightness in the class 6000 lm (see Note 1)
Features a highly reliable new optical engine with inorganic panels, this projector has a brightness of 6000 lumens (XM150/XM150L) and a high contrast of 1000:1 (see Note 2), putting it at the top of its class in performance.
Naturally suited to use in venues such as large meeting rooms, conference rooms and lecture halls, the projector is also ideal for projecting digital signage in bright places.
Note 1: As of September 30, 2009, for LCD projectors of 10kg or less (PLC-XM100/XM100L: 5,000 lumens)
Note 2: When in 'Auto' lamp mode
High Installability
Lens center layout (symmetry)
A symmetrical design with the lens in the center of the projector has been adopted to suit ceiling installation in particular.
This allows the projector and the screen to be centered together, which not only makes design and installation much easier, but also offers a sense of greater stability through symmetry of the positioning between projector and screen.
Powered Vertical / Horizontal Lens Shift
All models are equipped with a Powered Vertical/Horizontal Lens Shift function and an Electrical Zoom/Focus function that lets you adjust the projection position without having to move the projector.
The powered function makes it easy to achieve fine positioning adjustments, using the remote control, even for projectors installed in high places.
Powered lens shift (Vertical , Horizontal)
Featuring both vertical and horizontal lens shift (vertical: +/- 50 %, horizontal: +/- 10 % (maximum)), the PLC-XMseries enables intuitive operation for easy on-site setup.
Powered zoom and focus
Zoom and focus can be carried out electronically, so that adjustments can be made easily (smoothly).
Of course operations can also be carried out using the remote control, so that adjustments can be carried out easily from a distance even after the projector has been installed in a high location.
Corner keystone correction
The Corner Keystone function corrects trapezoidal distortion. To square the image, simply designate the four corners with the remote control or projector buttons.
The corrected data is stored in memory, so rectangular screens can be displayed with permanently installed projectors at lecture hall and conference room.
Tilted Installation Possible (360 Tilt Angle)
The projector can be installed at a 360 tilt angle in the vertical direction.
This makes it possible to project images facing directly above or below the projector.
Interchageable Lenses (Optional)
To enable projection in various locations, the lens lineup extends from short to long focus lenses. No additional tools are necessary for changing lenses.
Simply press the button and screw in the interchangeable lens.
A wide range of optional lenses
5 different optional lenses for various uses
Easier Replacement
Lamp replacement has been simplified to make maintenance easier, Easy removal and replacement of the lamp from the top.
Of course the lamp can also be replaced easily even if the projector is ceiling mounted.
Useful Features
Active Maintenance Fitler (AMF) System
Maintenance for the filter, which prevents dust from entering the projector, is an extremely important task for sustaining projector performance.
Built-in airflow sensors and atmospheric pressure sensors detect changes in the intake airflow volume and filter clogging.
If the airflow drops level, the filter is automatically wound in to produce a below a predetermined clean filter surface, so there is no need to manually clean the filter.
The replacement cycle for the filter cartridge is approximately 10,000 hours.
This raises reliability while lowering maintenance costs.
When the filter is completely wound in, an indication appears on the screen when the power is turned on or when the screen is switched.
Lamp Control: This value is calculated by an original SANYO test based on JIS D0207 test methods with Normal mode selected.
Mechanical Shutter System
The Mechanical Shutter system is popular for a variety of professional uses.
It allows this star-studded selection of SANYO Portable projectors to meet a host of demanding business needs, including meetings, entertainment and promotional applications.
Auto Input Search
When using a conventional projector, you have to physically select the input signal.
Auto Input Signal Search automatically determines the input signal when the projector is installed and the power is turned on, and sets the input for you.
7-Watt Speakers
High-output 7-watt speakers built into the projector produce powerful sound in spaces such as conference rooms and classrooms.
Antitheft Hook
The antitheft hook lets you attach a chain to the projector for strong protection against theft.
Direct off Function
The projector can be turned off by unplugging the cable without pressing the power button.
Network
A Wired LAN Network function is included as standard equipment
A centralized management and control system can be easily configured.
Note: This function comes as standard equipment.
Featuring the PJ-Net Organizer Board (OPTION)
The PJ-Net Organizer (POA-PN03C) is provided for centralized control of projectors over a wired network.
Installing the optional PJ Master into a PC or server also lets you control the PJ-Net Organizer-mounted projectors over a network.
Responding to a Host of Large-Screen Needs
Conventions and Other Events
Project crisp, sharp images from a variety of sources - PCs, document cameras, BD Player and more.
With the PLC-XM150's high output and brightness, there's no need to dim the room lights - so viewers can read handouts and take notes comfortably during the presentation.
Using a PC gives you total control over image source switching, for easy, flexible large-screen presentations.
Theaters and Halls
Stack two PLC-XM150 units, and you can project images from high-definition sources onto a large screen at an even higher brightness level.
Using a system control PC, all facets of the presentation - from start-up and brightness adjustment to image source switching - can be handled automatically.
The PLC-XM150 is also ideal for "Cinema Advertising" -- Works such as business commercials can be easily projected before or between movies.
Monitor Control
You can configure a large-screen monitor system by using multiple PLC-XM150's in a rear projection system to project images onto a multi-screen display.
Use it to reproduce complex visual information, such as network control schematics, maps, and images from surveillance cameras.
Using a system control PC makes it easy to operate and manage this kind of system.
Sanyo North America Corporation
Two High-Brightness High-Performance Portable Projector Models. Ideal for large conference rooms and lecture halls; 6,000 lumen Highest Brightness in its class realized.
*As of September 30, 2009, for LCD projectors of 10kg or less PLC-XM100/XM100L: 5,000 lumens)
- High Brightness
- The No. 1 brightness in the class 6000 lm (see Note 1)
- Features a highly reliable new optical engine with inorganic panels, this projector has a brightness of 6000 lumens (XM150/XM150L) and a high contrast of 1000:1 (see Note 2), putting it at the top of its class in performance.
- Naturally suited to use in venues such as large meeting rooms, conference rooms and lecture halls, the projector is also ideal for projecting digital signage in bright places.
- Note 1: As of September 30, 2009, for LCD projectors of 10kg or less (PLC-XM100/XM100L: 5,000 lumens)
- Note 2: When in 'Auto' lamp mode
- High Installability
- Lens center layout (symmetry)
- A symmetrical design with the lens in the center of the projector has been adopted to suit ceiling installation in particular.
- This allows the projector and the screen to be centered together, which not only makes design and installation much easier, but also offers a sense of greater stability through symmetry of the positioning between projector and screen.
- Powered Vertical / Horizontal Lens Shift
- All models are equipped with a Powered Vertical/Horizontal Lens Shift function and an Electrical Zoom/Focus function that lets you adjust the projection position without having to move the projector.
- The powered function makes it easy to achieve fine positioning adjustments, using the remote control, even for projectors installed in high places.
- Powered lens shift (Vertical , Horizontal)
- Featuring both vertical and horizontal lens shift (vertical: +/- 50 %, horizontal: +/- 10 % (maximum)), the PLC-XMseries enables intuitive operation for easy on-site setup.
- Powered zoom and focus
- Zoom and focus can be carried out electronically, so that adjustments can be made easily (smoothly).
- Of course operations can also be carried out using the remote control, so that adjustments can be carried out easily from a distance even after the projector has been installed in a high location.
- Corner keystone correction
- The Corner Keystone function corrects trapezoidal distortion. To square the image, simply designate the four corners with the remote control or projector buttons.
- The corrected data is stored in memory, so rectangular screens can be displayed with permanently installed projectors at lecture hall and conference room.
- Tilted Installation Possible (360 Tilt Angle)
- The projector can be installed at a 360 tilt angle in the vertical direction.
- This makes it possible to project images facing directly above or below the projector.
- Interchageable Lenses (Optional)
- To enable projection in various locations, the lens lineup extends from short to long focus lenses. No additional tools are necessary for changing lenses.
- Simply press the button and screw in the interchangeable lens.
- A wide range of optional lenses
- 5 different optional lenses for various uses
- Easier Replacement
- Lamp replacement has been simplified to make maintenance easier, Easy removal and replacement of the lamp from the top.
- Of course the lamp can also be replaced easily even if the projector is ceiling mounted.
- Useful Features
- Active Maintenance Fitler (AMF) System
- Maintenance for the filter, which prevents dust from entering the projector, is an extremely important task for sustaining projector performance.
- Built-in airflow sensors and atmospheric pressure sensors detect changes in the intake airflow volume and filter clogging.
- If the airflow drops level, the filter is automatically wound in to produce a below a predetermined clean filter surface, so there is no need to manually clean the filter.
- The replacement cycle for the filter cartridge is approximately 10,000 hours.
- This raises reliability while lowering maintenance costs.
- When the filter is completely wound in, an indication appears on the screen when the power is turned on or when the screen is switched.
- Lamp Control: This value is calculated by an original SANYO test based on JIS D0207 test methods with Normal mode selected.
- Mechanical Shutter System
- The Mechanical Shutter system is popular for a variety of professional uses.
- It allows this star-studded selection of SANYO Portable projectors to meet a host of demanding business needs, including meetings, entertainment and promotional applications.
- Auto Input Search
- When using a conventional projector, you have to physically select the input signal.
- Auto Input Signal Search automatically determines the input signal when the projector is installed and the power is turned on, and sets the input for you.
- 7-Watt Speakers
- High-output 7-watt speakers built into the projector produce powerful sound in spaces such as conference rooms and classrooms.
- Antitheft Hook
- The antitheft hook lets you attach a chain to the projector for strong protection against theft.
- Direct off Function
- The projector can be turned off by unplugging the cable without pressing the power button.
- Network
- A Wired LAN Network function is included as standard equipment
- A centralized management and control system can be easily configured.
- Note: This function comes as standard equipment.
- Featuring the PJ-Net Organizer Board (OPTION)
- The PJ-Net Organizer (POA-PN03C) is provided for centralized control of projectors over a wired network.
- Installing the optional PJ Master into a PC or server also lets you control the PJ-Net Organizer-mounted projectors over a network.
- Responding to a Host of Large-Screen Needs
- Conventions and Other Events
- Project crisp, sharp images from a variety of sources - PCs, document cameras, BD Player and more.
- With the PLC-XM150's high output and brightness, there's no need to dim the room lights - so viewers can read handouts and take notes comfortably during the presentation.
- Using a PC gives you total control over image source switching, for easy, flexible large-screen presentations.
- Theaters and Halls
- Stack two PLC-XM150 units, and you can project images from high-definition sources onto a large screen at an even higher brightness level.
- Using a system control PC, all facets of the presentation - from start-up and brightness adjustment to image source switching - can be handled automatically.
- The PLC-XM150 is also ideal for "Cinema Advertising" -- Works such as business commercials can be easily projected before or between movies.
- Monitor Control
- You can configure a large-screen monitor system by using multiple PLC-XM150's in a rear projection system to project images onto a multi-screen display.
- Use it to reproduce complex visual information, such as network control schematics, maps, and images from surveillance cameras.
- Using a system control PC makes it easy to operate and manage this kind of system.