Sanyo North America Corporation
WORLD'S FIRST 15,000 ANSI LUMENS LCD PROJECTOR! Utilizing four high-output 330-watt NSHA lamps as its light source, the PLC-XF47 delivers an amazing 15,000 ANSI lumens of brightness. Stacking two projectors in the twin-stack configuration can achieve up to 30,000 ANSI lumens of brightness. DURABLE In-Organic Optical System (D.I.O.S.) PLC-XF47 contains a new durable liquid crystal panel for extended projector usage and combined with a high-contrast optical system that achieves a contrast ratio of 2000:1. FLEXIBLE SET-UP Option Boards, U/D/L/R Lens shift and Option lenses make for a very versatile projector. UNIQUE COLOR MANAGEMENT SYSTEM Sanyo's color management system allows you to change the shading of a specific color in the image to a desired shade without affecting other colors or adjustment, such as tint or white balance. NETWORK CONTROL/ADMINISTRATI
ON An optional PJ-Net Organizer network board allows for simple control and management of projectors via a CAT5 network connection. The administrator can use a network management software called PJ Master (optional accessory), and be able to centrally control all PJ-Net Organizer-mounted projectors within the network. 24/7* OPERATION A newly developed liquid crystal panel with an optical compensator that creates linear polarization, together with improved optical block cooling system, gives the PLC-XF47 the capability of being operated on a 24/7* basis.
3LCD
Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
Optional PJ-Net Network
Optional Network Function.
Optical Lens System
Easy replacement and maintenance of optical lenses.
Lamp Management System
Monitors the status of each lamp and control of each lamp.
X-Y Power Lens Shift
Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.
Sanyo North America Corporation
WORLD'S FIRST 15,000 ANSI LUMENS LCD PROJECTOR!
Utilizing four high-output 330-watt NSHA lamps as its light source, the PLC-XF47 delivers an amazing 15,000 ANSI lumens of brightness. Stacking two projectors in the twin-stack configuration can achieve up to 30,000 ANSI lumens of brightness.
DURABLE In-Organic Optical System (D.I.O.S.)
PLC-XF47 contains a new durable liquid crystal panel for extended projector usage and combined with a high-contrast optical system that achieves a contrast ratio of 2000:1.
FLEXIBLE SET-UP
Option Boards, U/D/L/R Lens shift and Option lenses make for a very versatile projector.
UNIQUE COLOR MANAGEMENT SYSTEM
Sanyo's color management system allows you to change the shading of a specific color in the image to a desired shade without affecting other colors or adjustment, such as tint or white balance.
NETWORK CONTROL/ADMINISTRATION
An optional PJ-Net Organizer network board allows for simple control and management of projectors via a CAT5 network connection. The administrator can use a network management software called PJ Master (optional accessory), and be able to centrally control all PJ-Net Organizer-mounted projectors within the network.
24/7* OPERATION
A newly developed liquid crystal panel with an optical compensator that creates linear polarization, together with improved optical block cooling system, gives the PLC-XF47 the capability of being operated on a 24/7* basis.
- 3LCD
- Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
- Optional PJ-Net Network
- Optional Network Function.
- Optical Lens System
- Easy replacement and maintenance of optical lenses.
- Lamp Management System
- Monitors the status of each lamp and control of each lamp.
- X-Y Power Lens Shift
- Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.