Sanyo North America Corporation
Equipped with Sanyo's own QuaDrive Engine and offering 12,000 lumens, the industry's highest brightness
Equipped with SANYO's own QuaDrive Engine and offering 12,000 lumens, the industry's highest brightness (As of October 19, 2009 for dual-lamp projectors)
Industry's highest brightness of 12,000 lumens and QuaDrive Engine Big-screen projection in rich color and high brightness
The PLC-XF1000 is equipped with two high-output 330-watt lamps, thereby improving light efficiency by 20% compared to a previous model (PLC-XF71), and achieving the industry's highest brightness of 12,000 lumens.
(As of October 19, 2009, for dual-lamp projectors)
In order to realize realistic projection images that are more vivid and beautiful, the PLC-XF1000 is equipped with a QuaDrive Engine that adds a 'Color Control Device' to the conventional 3LCD system in order to control yellow light independently.
Consequently, color richness has been improved by 20%, offering high-brightness big-screen projection with rich color.
(Compared with a regular SANYO 3LCD model)
It is especially suited to the digital signage market where high resolution is in demand.
Offering high resolution based on dual-lamp light-combining technology and a high contrast ratio of 4000:1 Improved gradation expression for images and color uniformity
Thanks to its QuaDrive Engine with an inorganic LCD panel, the PLC-XF1000 offers a high contrast ratio of 4000:1, which provides improved projection image depth and stereoscopic effect.
Through the incorporation of three mirrors and the use of dual-lamp light-combining technology for uniform light amalgamation, the new model can produce the same brightness with dual-lamps as previous models did with four lamps.
This also improves color uniformity for high definition image. More beautiful images can be enjoyed as a result.
Active Maintenance Filter (AMF) and outstanding functions enabling a wider range of setup locations Easier maintenance and more versatility
The PLC-XF1000 is equipped with an Active Maintenance Filter (AMF) system that enables a filter cartridge replacement interval of approximately 11,000 hours.
(General estimate when Lamp control "eco- mode" is selected, which was calculated through the company's independent test in reference to the JIS D0207 test method.)
(The filter cartridge replacement frequency changes according to actual usage.)
One cartridge contains a filter roll equal to 10 filters.
"Power Vertical/Horizontal Lens Shifting Function" and "Power Zoom/Focus Function" enable projection adjustment without changing the projector position.
These power-driven systems can be easily operated with a remote control, which is convenient when the projector is fixed in a high place.
The projector can be used in various situations, since it is equipped with outstanding functions for setup positioning, including "Vertical 360-degree Tilt Angle Projection" that allows projection on the ceiling or floor.
Sanyo North America Corporation
Equipped with Sanyo's own QuaDrive Engine and offering 12,000 lumens, the industry's highest brightness
Equipped with SANYO's own QuaDrive Engine and offering 12,000 lumens, the industry's highest brightness (As of October 19, 2009 for dual-lamp projectors)
- Industry's highest brightness of 12,000 lumens and QuaDrive Engine
Big-screen projection in rich color and high brightness
- The PLC-XF1000 is equipped with two high-output 330-watt lamps, thereby improving light efficiency by 20% compared to a previous model (PLC-XF71), and achieving the industry's highest brightness of 12,000 lumens.
- (As of October 19, 2009, for dual-lamp projectors)
- In order to realize realistic projection images that are more vivid and beautiful, the PLC-XF1000 is equipped with a QuaDrive Engine that adds a 'Color Control Device' to the conventional 3LCD system in order to control yellow light independently.
- Consequently, color richness has been improved by 20%, offering high-brightness big-screen projection with rich color.
- (Compared with a regular SANYO 3LCD model)
- It is especially suited to the digital signage market where high resolution is in demand.
- Offering high resolution based on dual-lamp light-combining technology and a high contrast ratio of 4000:1
Improved gradation expression for images and color uniformity
- Thanks to its QuaDrive Engine with an inorganic LCD panel, the PLC-XF1000 offers a high contrast ratio of 4000:1, which provides improved projection image depth and stereoscopic effect.
- Through the incorporation of three mirrors and the use of dual-lamp light-combining technology for uniform light amalgamation, the new model can produce the same brightness with dual-lamps as previous models did with four lamps.
- This also improves color uniformity for high definition image. More beautiful images can be enjoyed as a result.
- Active Maintenance Filter (AMF) and outstanding functions enabling a wider range of setup locations
Easier maintenance and more versatility
- The PLC-XF1000 is equipped with an Active Maintenance Filter (AMF) system that enables a filter cartridge replacement interval of approximately 11,000 hours.
- (General estimate when Lamp control "eco- mode" is selected, which was calculated through the company's independent test in reference to the JIS D0207 test method.)
- (The filter cartridge replacement frequency changes according to actual usage.)
- One cartridge contains a filter roll equal to 10 filters.
- "Power Vertical/Horizontal Lens Shifting Function" and "Power Zoom/Focus Function" enable projection adjustment without changing the projector position.
- These power-driven systems can be easily operated with a remote control, which is convenient when the projector is fixed in a high place.
- The projector can be used in various situations, since it is equipped with outstanding functions for setup positioning, including "Vertical 360-degree Tilt Angle Projection" that allows projection on the ceiling or floor.