Sanyo North America Corporation
Clear, attractive projection in bright places. A big, bright screen that's right for business. Crisp, sharp images for convincing presentations.
Main Features
Industry's first IEEE802.11n high-speed wireless LAN capability, and 'Video Streaming function' (with wireless/wired 'Memory Viewer Function compatibility) -- Projecting truly smooth video (see Notes 1,2,3 & 5)
Seamless video playback is performed through the 'Video Streaming function', which can be used to play a video from a hard drive on a computer, with playback starting even as the file is still being streamed, or downloaded, to the projector (see Note 3)
Wireless transmission speed has been further increased with the industry's first IEEE802.11n high-speed wireless LAN capability (see Note 1&2)
Images and video saved in portable USB memory can be instantly read and projected even without a computer using the projector's 'Memory Viewer Function' (see Notes 3&5)
Notes
1 As of the time of sales on June 19, 2009, for projectors
2 Based on IEEE802.11n Draft 2.0
3 Compatible with MPEG1, MPEG2, MPEG4, and WMV files (not compatible with all video formats)
4 As of the time of sales on June 19, 2009, for Wide XGA projectors of 4 kg or less
5 Compatible with a 4GB memory (FAT 32 formatting)
Compatible with the Windows Vista Network Projector Function
Enabling even easier wireless projection
Use it as a network projector on any computer running Windows Vista®, due to the use of Windows® Embedded CE 6.0 software
Content of any Windows Vista® PC monitor on a local area network can be transmitted wirelessly to the projector, eliminating the need to install any special programs or drivers, or to perform any other complicated setup
Compatible with Wide XGA Real, producing 3800 lumens, the highest brightness in the its class (see Note 4)
Bright and beautiful large screen projection.
Widescreen aspect ratio compatible with the latest in computer aspect ratio
Improved light usage efficiency from a high-output 275-watt lamp, as well as optical engine and cooling technologies
While compact and lightweight (3.6kg), the projector boasts the brightest projection of its class at 3,800 lumens, perfect for a brightly lit conference or class room.
(Note 4: As of the time of sales on June 19, 2009, for Wide XGA projectors of 4 kg or less)
'Picture-in-Picture Mode' and 'Picture-by-Picture Mode'
'Picture-in-Picture Mode' and 'Picture-by-Picture Mode' can project two images simultaneously, allowing two sources to be viewed to introduce a product or point.
(Note: Some video files cannnot be played depend on the combination of input signals.)
Other Features
'Simple Wireless Setting' through supplied USB memory (see Note 6)
'Easy' Setup Function (see Note 7) Project even higher quality video through the HDMI input terminal
'Power-off and Go Function' allows power cord to be pulled out without waiting for cooling down
Wide-Range 1.6x optical zoom lens allows flexible placement
Double screen projection'Picture-i
n-Picture', and 'Picture-by-Picture' functions (see Note 8)
Environmental impact considered: (1) Conforms with the European RoHS Directive (see Note 9) (2) Packaging contains pulp molds, which can be recycled as used paper
Notes
6 When the provided USB memory is inserted into a computer, the wireless LAN settings can be completed with just one click (also see Note 10)
7 'Auto Input Signal Search', 'Auto Vertical Keystone Correction', and 'Guidance Function'
8 May not operate depending on the combination of input signals
9 The Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment Regulations
10 Two clicks or more may be necessary depending on the computer used
Sanyo North America Corporation
Clear, attractive projection in bright places. A big, bright screen that's right for business. Crisp, sharp images for convincing presentations.
- Main Features
- Industry's first IEEE802.11n high-speed wireless LAN capability, and 'Video Streaming function' (with wireless/wired 'Memory Viewer Function compatibility) -- Projecting truly smooth video
(see Notes 1,2,3 & 5)
- Seamless video playback is performed through the 'Video Streaming function', which can be used to play a video from a hard drive on a computer, with playback starting even as the file is still being streamed, or downloaded, to the projector (see Note 3)
- Wireless transmission speed has been further increased with the industry's first IEEE802.11n high-speed wireless LAN capability (see Note 1&2)
- Images and video saved in portable USB memory can be instantly read and projected even without a computer using the projector's 'Memory Viewer Function' (see Notes 3&5)
- Notes
- 1 As of the time of sales on June 19, 2009, for projectors
- 2 Based on IEEE802.11n Draft 2.0
- 3 Compatible with MPEG1, MPEG2, MPEG4, and WMV files (not compatible with all video formats)
- 4 As of the time of sales on June 19, 2009, for Wide XGA projectors of 4 kg or less
- 5 Compatible with a 4GB memory (FAT 32 formatting)
- Compatible with the Windows Vista Network Projector Function
- Enabling even easier wireless projection
- Use it as a network projector on any computer running Windows Vista®, due to the use of Windows® Embedded CE 6.0 software
- Content of any Windows Vista® PC monitor on a local area network can be transmitted wirelessly to the projector, eliminating the need to install any special programs or drivers, or to perform any other complicated setup
- Compatible with Wide XGA Real, producing 3800 lumens, the highest brightness in the its class (see Note 4)
- Bright and beautiful large screen projection.
- Widescreen aspect ratio compatible with the latest in computer aspect ratio
- Improved light usage efficiency from a high-output 275-watt lamp, as well as optical engine and cooling technologies
- While compact and lightweight (3.6kg), the projector boasts the brightest projection of its class at 3,800 lumens, perfect for a brightly lit conference or class room.
- (Note 4: As of the time of sales on June 19, 2009, for Wide XGA projectors of 4 kg or less)
- 'Picture-in-Picture Mode' and 'Picture-by-Picture Mode'
- 'Picture-in-Picture Mode' and 'Picture-by-Picture Mode' can project two images simultaneously, allowing two sources to be viewed to introduce a product or point.
- (Note: Some video files cannnot be played depend on the combination of input signals.)
- Other Features
- 'Simple Wireless Setting' through supplied USB memory (see Note 6)
- 'Easy' Setup Function (see Note 7) Project even higher quality video through the HDMI input terminal
- 'Power-off and Go Function' allows power cord to be pulled out without waiting for cooling down
- Wide-Range 1.6x optical zoom lens allows flexible placement
- Double screen projection'Picture-in-Picture', and 'Picture-by-Picture' functions (see Note 8)
- Environmental impact considered:
(1) Conforms with the European RoHS Directive (see Note 9)
(2) Packaging contains pulp molds, which can be recycled as used paper
- Notes
- 6 When the provided USB memory is inserted into a computer, the wireless LAN settings can be completed with just one click (also see Note 10)
- 7 'Auto Input Signal Search', 'Auto Vertical Keystone Correction', and 'Guidance Function'
- 8 May not operate depending on the combination of input signals
- 9 The Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment Regulations
- 10 Two clicks or more may be necessary depending on the computer used