Sanyo North America Corporation
HIGH BRIGHTNESS AND COMPACT BODY The PLC-WU3800 weighs less than 8 pounds and delivers true WXGA picture quality in a compact designed package. This new projector leads to a brightness of 3800Lm. It provides brilliant and clear defined images in a conference room or lecture room. TRUE WXGA (1280 x 800) RESOLUTION Compatible with wide screen laptops for a true wide screen WXGA (16:10) presentation. It has an HDMI input terminal which is the most popular port for wide aspect ratio projectors. PICTURE IN PICTURE ( P IN P )AND PICTURE BY PICTURE ( P BY P) FUNCTION Capable of projecting two images simultaneously by using either "P in P" and "P by P" functions. These functions are useful in video conferencing and educational systems. SHORT THROW LENS WITH x1.6 OPTICAL ZOOM PLC-WU3800 is equipped with a x1.6 optical zoom lens that allows screen size and throw distance adjustment for flexible installation. The short-focus type lens allows large screen image projections with a short throw distance. The projector enables 100-inch screen projection at the distance of 8.3' to 13.2'. COMPLETE EASY AUTO SET UP FUNCTION, SMART AUTO INPUT SEARCH AND AUTO VERTICAL KEYSTONE CORRECTION PLC-WU3800 provides "Auto Set Up Function" that corrects keystone shaped distortion by searching for an input signal and detecting projector incline, automatically adjusting for keystone picture distortion. This Auto Keystone Correction, Auto Input Search and Auto PC Adjustment make it easy and simple to use. WIRED LAN (RJ-45) FOR NETWORK PROJECTOR CONTROL This model is equipped with Wired LAN (RJ-45) that allows you to manage and control the projector via the Network. Providing access to check the projectors operating time of the lamp, control the projector and receive any warning notifications by email. Power ON/OFF and switching of the input signal can also be controlled. CLOSED CAPTION PLC-WU3800 is Closed Caption compatible.
3LCD - Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
Built-in Network - Built-in Network function.
Closed Caption - Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.
Sanyo North America Corporation
HIGH BRIGHTNESS AND COMPACT BODY
The PLC-WU3800 weighs less than 8 pounds and delivers true WXGA picture quality in a compact designed package. This new projector leads to a brightness of 3800Lm. It provides brilliant and clear defined images in a conference room or lecture room.
TRUE WXGA (1280 x 800) RESOLUTION
Compatible with wide screen laptops for a true wide screen WXGA (16:10) presentation. It has an HDMI input terminal which is the most popular port for wide aspect ratio projectors.
PICTURE IN PICTURE ( P IN P )AND PICTURE BY PICTURE ( P BY P) FUNCTION
Capable of projecting two images simultaneously by using either "P in P" and "P by P" functions. These functions are useful in video conferencing and educational systems.
SHORT THROW LENS WITH x1.6 OPTICAL ZOOM
PLC-WU3800 is equipped with a x1.6 optical zoom lens that allows screen size and throw distance adjustment for flexible installation. The short-focus type lens allows large screen image projections with a short throw distance. The projector enables 100-inch screen projection at the distance of 8.3' to 13.2'.
COMPLETE EASY AUTO SET UP FUNCTION, SMART AUTO INPUT SEARCH AND AUTO VERTICAL KEYSTONE CORRECTION
PLC-WU3800 provides "Auto Set Up Function" that corrects keystone shaped distortion by searching for an input signal and detecting projector incline, automatically adjusting for keystone picture distortion. This Auto Keystone Correction, Auto Input Search and Auto PC Adjustment make it easy and simple to use.
WIRED LAN (RJ-45) FOR NETWORK PROJECTOR CONTROL
This model is equipped with Wired LAN (RJ-45) that allows you to manage and control the projector via the Network. Providing access to check the projectors operating time of the lamp, control the projector and receive any warning notifications by email. Power ON/OFF and switching of the input signal can also be controlled.
CLOSED CAPTION
PLC-WU3800 is Closed Caption compatible.
- 3LCD - Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
- Built-in Network - Built-in Network function.
- Closed Caption - Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.