Visual Sound, Inc. Wide XGA (16:10) Multimedia Projector PLC-WM5500L

Description
Sanyo North America Corporation WIDE ASPECT AND HIGHEST BRIGHTNESS Wide XGA resolution makes it possible to project both HD video contents and wide aspect PC without any setting adjustment. PLC-WM5500/L has an HDMI terminal which is the most popular terminal for video sources. Its higher light efficiency and superior cooling technology allows for the highest brightness (5500 Lm) in its class. FLEXIBLE INSTALLATION This units is Equipped with power vertical and horizontal lens shift/keystone correction. Also 5 lens options along with the standard lens make this a very flexible projector. [Note: PLC-WM5500 includes a standard lens (LNS-S20)] EASY MAINTENANCE - ACTIVE MAINTENANCE FILTER The well-known AMF system detects air blockage or clogs, then advances the filter reel to the next clean filter on the cartridge. Each cartridge carries 10 filter slides which dramatically lowers maintenance. DURABLE IN-ORGANIC OPTICAL SYSTEM (D.I.O.S.) This Inorganic Optical LCD panel system provides a more durable projector to handle many applications for high-quality, high contrast image presentations. PICTURE IN PICTURE (P in P), PICTURE BY PICTURE (P by P) This function make it possible to project two different sources with one projector. Video conference, satellite lecture type of application should be suitable with using this function. MECHANICAL SHUTTER SYSTEM The amazing PLC-WM5500/L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications with a Mechanical Shutter System. CLOSED CAPTION The PLC-WM5500/L is Closed Caption compatible. 3LCD Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image. Optional PJ-Net Network Optional Network Function. Built-in Network Built-in Network function. Active Maintenance Filter System Monitors air flow to detect clogged filter and automatically advance to new filter. Optical Lens System Easy replacement and maintenance of optical lenses. X-Y Power Lens Shift Projection lens can be moved from side to side and up and down with the motor-driven lens shift function. Closed Caption Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.
Description
Sanyo North America Corporation WIDE ASPECT AND HIGHEST BRIGHTNESS Wide XGA resolution makes it possible to project both HD video contents and wide aspect PC without any setting adjustment. PLC-WM5500/L has an HDMI terminal which is the most popular terminal for video sources. Its higher light efficiency and superior cooling technology allows for the highest brightness (5500 Lm) in its class. FLEXIBLE INSTALLATION This units is Equipped with power vertical and horizontal lens shift/keystone correction. Also 5 lens options along with the standard lens make this a very flexible projector. [Note: PLC-WM5500 includes a standard lens (LNS-S20)] EASY MAINTENANCE - ACTIVE MAINTENANCE FILTER The well-known AMF system detects air blockage or clogs, then advances the filter reel to the next clean filter on the cartridge. Each cartridge carries 10 filter slides which dramatically lowers maintenance. DURABLE IN-ORGANIC OPTICAL SYSTEM (D.I.O.S.) This Inorganic Optical LCD panel system provides a more durable projector to handle many applications for high-quality, high contrast image presentations. PICTURE IN PICTURE (P in P), PICTURE BY PICTURE (P by P) This function make it possible to project two different sources with one projector. Video conference, satellite lecture type of application should be suitable with using this function. MECHANICAL SHUTTER SYSTEM The amazing PLC-WM5500/L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications with a Mechanical Shutter System. CLOSED CAPTION The PLC-WM5500/L is Closed Caption compatible. 3LCD Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image. Optional PJ-Net Network Optional Network Function. Built-in Network Built-in Network function. Active Maintenance Filter System Monitors air flow to detect clogged filter and automatically advance to new filter. Optical Lens System Easy replacement and maintenance of optical lenses. X-Y Power Lens Shift Projection lens can be moved from side to side and up and down with the motor-driven lens shift function. Closed Caption Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.

Suppliers

Company
Product
Description
Supplier Links
Wide XGA (16:10) Multimedia Projector - PLC-WM5500L - Visual Sound, Inc.
Broomall, PA, USA
Wide XGA (16:10) Multimedia Projector
PLC-WM5500L
Wide XGA (16:10) Multimedia Projector PLC-WM5500L
Sanyo North America Corporation WIDE ASPECT AND HIGHEST BRIGHTNESS Wide XGA resolution makes it possible to project both HD video contents and wide aspect PC without any setting adjustment. PLC-WM5500/L has an HDMI terminal which is the most popular terminal for video sources. Its higher light efficiency and superior cooling technology allows for the highest brightness (5500 Lm) in its class. FLEXIBLE INSTALLATION This units is Equipped with power vertical and horizontal lens shift/keystone correction. Also 5 lens options along with the standard lens make this a very flexible projector. [Note: PLC-WM5500 includes a standard lens (LNS-S20)] EASY MAINTENANCE - ACTIVE MAINTENANCE FILTER The well-known AMF system detects air blockage or clogs, then advances the filter reel to the next clean filter on the cartridge. Each cartridge carries 10 filter slides which dramatically lowers maintenance. DURABLE IN-ORGANIC OPTICAL SYSTEM (D.I.O.S.) This Inorganic Optical LCD panel system provides a more durable projector to handle many applications for high-quality, high contrast image presentations. PICTURE IN PICTURE (P in P), PICTURE BY PICTURE (P by P) This function make it possible to project two different sources with one projector. Video conference, satellite lecture type of application should be suitable with using this function. MECHANICAL SHUTTER SYSTEM The amazing PLC-WM5500/L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications with a Mechanical Shutter System. CLOSED CAPTION The PLC-WM5500/L is Closed Caption compatible. 3LCD Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image. Optional PJ-Net Network Optional Network Function. Built-in Network Built-in Network function. Active Maintenance Filter System Monitors air flow to detect clogged filter and automatically advance to new filter. Optical Lens System Easy replacement and maintenance of optical lenses. X-Y Power Lens Shift Projection lens can be moved from side to side and up and down with the motor-driven lens shift function. Closed Caption Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.

Sanyo North America Corporation

WIDE ASPECT AND HIGHEST BRIGHTNESS
Wide XGA resolution makes it possible to project both HD video contents and wide aspect PC without any setting adjustment. PLC-WM5500/L has an HDMI terminal which is the most popular terminal for video sources. Its higher light efficiency and superior cooling technology allows for the highest brightness (5500 Lm) in its class.
FLEXIBLE INSTALLATION
This units is Equipped with power vertical and horizontal lens shift/keystone correction. Also 5 lens options along with the standard lens make this a very flexible projector. [Note: PLC-WM5500 includes a standard lens (LNS-S20)]
EASY MAINTENANCE - ACTIVE MAINTENANCE FILTER
The well-known AMF system detects air blockage or clogs, then advances the filter reel to the next clean filter on the cartridge. Each cartridge carries 10 filter slides which dramatically lowers maintenance.
DURABLE IN-ORGANIC OPTICAL SYSTEM (D.I.O.S.)
This Inorganic Optical LCD panel system provides a more durable projector to handle many applications for high-quality, high contrast image presentations.
PICTURE IN PICTURE (P in P), PICTURE BY PICTURE (P by P)
This function make it possible to project two different sources with one projector. Video conference, satellite lecture type of application should be suitable with using this function.
MECHANICAL SHUTTER SYSTEM
The amazing PLC-WM5500/L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications with a Mechanical Shutter System.
CLOSED CAPTION
The PLC-WM5500/L is Closed Caption compatible.

  • 3LCD
  • Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
  • Optional PJ-Net Network
  • Optional Network Function.
  • Built-in Network
  • Built-in Network function.
  • Active Maintenance Filter System
  • Monitors air flow to detect clogged filter and automatically advance to new filter.
  • Optical Lens System
  • Easy replacement and maintenance of optical lenses.
  • X-Y Power Lens Shift
  • Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.
  • Closed Caption
  • Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number PLC-WM5500L
Product Name Wide XGA (16:10) Multimedia Projector
Unlock Full Specs
to access all available technical data

Similar Products