Visual Sound, Inc. Wide XGA (16:10) Multimedia Projector PLC-WM5500

Description
Sanyo North America Corporation Wide XGA (16:10) Multimedia Projector WIDE ASPECT AND HIGHEST BRIGHTNESS Wide XGA resolution makes it possible to project both HD video contents and wide aspect PC without any setting adjustment. PLC-WM5500/L has an HDMI terminal which is the most popular terminal for video sources. Its higher light efficiency and superior cooling technology allows for the highest brightness (5500 Lm) in its class. FLEXIBLE INSTALLATION This units is Equipped with power vertical and horizontal lens shift/keystone correction. Also 5 lens options along with the standard lens make this a very flexible projector. PLC-WM5500 includes a standard lens (LNS-S20) EASY MAINTENANCE - ACTIVE MAINTENANCE FILTER The well-known AMF system detects air blockage or clogs, then advances the filter reel to the next clean filter on the cartridge. Each cartridge carries 10 filter slides which dramatically lowers maintenance. DURABLE IN-ORGANIC OPTICAL SYSTEM (D.I.O.S.) This Inorganic Optical LCD panel system provides a more durable projector to handle many applications for high-quality, high contrast image presentations. PICTURE IN PICTURE (P in P), PICTURE BY PICTURE (P by P) This function make it possible to project two different sources with one projector. Video conference, satellite lecture type of application should be suitable with using this function. MECHANICAL SHUTTER SYSTEM The amazing PLC-WM5500/L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications with a Mechanical Shutter System. CLOSED CAPTION The PLC-WM5500/L is Closed Caption compatible.
Description
Sanyo North America Corporation Wide XGA (16:10) Multimedia Projector WIDE ASPECT AND HIGHEST BRIGHTNESS Wide XGA resolution makes it possible to project both HD video contents and wide aspect PC without any setting adjustment. PLC-WM5500/L has an HDMI terminal which is the most popular terminal for video sources. Its higher light efficiency and superior cooling technology allows for the highest brightness (5500 Lm) in its class. FLEXIBLE INSTALLATION This units is Equipped with power vertical and horizontal lens shift/keystone correction. Also 5 lens options along with the standard lens make this a very flexible projector. PLC-WM5500 includes a standard lens (LNS-S20) EASY MAINTENANCE - ACTIVE MAINTENANCE FILTER The well-known AMF system detects air blockage or clogs, then advances the filter reel to the next clean filter on the cartridge. Each cartridge carries 10 filter slides which dramatically lowers maintenance. DURABLE IN-ORGANIC OPTICAL SYSTEM (D.I.O.S.) This Inorganic Optical LCD panel system provides a more durable projector to handle many applications for high-quality, high contrast image presentations. PICTURE IN PICTURE (P in P), PICTURE BY PICTURE (P by P) This function make it possible to project two different sources with one projector. Video conference, satellite lecture type of application should be suitable with using this function. MECHANICAL SHUTTER SYSTEM The amazing PLC-WM5500/L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications with a Mechanical Shutter System. CLOSED CAPTION The PLC-WM5500/L is Closed Caption compatible.

Suppliers

Company
Product
Description
Supplier Links
Wide XGA (16:10) Multimedia Projector - PLC-WM5500 - Visual Sound, Inc.
Broomall, PA, USA
Wide XGA (16:10) Multimedia Projector
PLC-WM5500
Wide XGA (16:10) Multimedia Projector PLC-WM5500
Sanyo North America Corporation Wide XGA (16:10) Multimedia Projector WIDE ASPECT AND HIGHEST BRIGHTNESS Wide XGA resolution makes it possible to project both HD video contents and wide aspect PC without any setting adjustment. PLC-WM5500/L has an HDMI terminal which is the most popular terminal for video sources. Its higher light efficiency and superior cooling technology allows for the highest brightness (5500 Lm) in its class. FLEXIBLE INSTALLATION This units is Equipped with power vertical and horizontal lens shift/keystone correction. Also 5 lens options along with the standard lens make this a very flexible projector. PLC-WM5500 includes a standard lens (LNS-S20) EASY MAINTENANCE - ACTIVE MAINTENANCE FILTER The well-known AMF system detects air blockage or clogs, then advances the filter reel to the next clean filter on the cartridge. Each cartridge carries 10 filter slides which dramatically lowers maintenance. DURABLE IN-ORGANIC OPTICAL SYSTEM (D.I.O.S.) This Inorganic Optical LCD panel system provides a more durable projector to handle many applications for high-quality, high contrast image presentations. PICTURE IN PICTURE (P in P), PICTURE BY PICTURE (P by P) This function make it possible to project two different sources with one projector. Video conference, satellite lecture type of application should be suitable with using this function. MECHANICAL SHUTTER SYSTEM The amazing PLC-WM5500/L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications with a Mechanical Shutter System. CLOSED CAPTION The PLC-WM5500/L is Closed Caption compatible.

Sanyo North America Corporation

Wide XGA (16:10) Multimedia Projector

  • WIDE ASPECT AND HIGHEST BRIGHTNESS
  • Wide XGA resolution makes it possible to project both HD video contents and wide aspect PC without any setting adjustment.
  • PLC-WM5500/L has an HDMI terminal which is the most popular terminal for video sources.
  • Its higher light efficiency and superior cooling technology allows for the highest brightness (5500 Lm) in its class.
  • FLEXIBLE INSTALLATION
  • This units is Equipped with power vertical and horizontal lens shift/keystone correction.
  • Also 5 lens options along with the standard lens make this a very flexible projector.
  • PLC-WM5500 includes a standard lens (LNS-S20)
  • EASY MAINTENANCE - ACTIVE MAINTENANCE FILTER
  • The well-known AMF system detects air blockage or clogs, then advances the filter reel to the next clean filter on the cartridge.
  • Each cartridge carries 10 filter slides which dramatically lowers maintenance.
  • DURABLE IN-ORGANIC OPTICAL SYSTEM (D.I.O.S.)
  • This Inorganic Optical LCD panel system provides a more durable projector to handle many applications for high-quality, high contrast image presentations.
  • PICTURE IN PICTURE (P in P), PICTURE BY PICTURE (P by P)
  • This function make it possible to project two different sources with one projector.
  • Video conference, satellite lecture type of application should be suitable with using this function.
  • MECHANICAL SHUTTER SYSTEM
  • The amazing PLC-WM5500/L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications with a Mechanical Shutter System.
  • CLOSED CAPTION
  • The PLC-WM5500/L is Closed Caption compatible.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number PLC-WM5500
Product Name Wide XGA (16:10) Multimedia Projector
Unlock Full Specs
to access all available technical data

Similar Products