Sanyo North America Corporation
WIDE ASPECT AND HIGHEST BRIGHTNESS Wide XGA resolution makes it possible to project both HD video contents and wide aspect PC without any setting adjustment. PLC-WM4500/L has an HDMI terminal which is the most popular terminal for video sources. Its higher light efficiency and superior cooling technology allows for the highest brightness (4500 Lm) in its class. FLEXIBLE INSTALLATION This unit is Equipped with power vertical and horizontal lens shift/keystone correction. Also 5 lens options along with the standard lens make this a very flexible projector. [Note: PLC-WM4500 includes a standard lens (LNS-S20)] EASY MAINTENANCE - LONG LIFE FILTER Newly developed long life filter can last up to 3000 hours in eco mode. Its design is larger and thicker than filters of old. Filter life cycle under ideal conditions is same as lamp life, therefore the user can change both lamp and filter at once. You can save maintenance cost as well. DURABLE IN-ORGANIC OPTICAL SYSTEM (D.I.O.S.) This Inorganic Optical LCD panel system provides a more durable projector to handle many applications for high-quality, high contrast image presentations. PICTURE IN PICTURE (P in P), PICTURE BY PICTURE (P by P) This function makes it possible to project two different sources with one projector. Video conference, PC, video or even satellite lecture type of application should be suitable with using this function. CLOSED CAPTION The PLC-WM4500/L is Closed Caption compatible.
3LCD
Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
Built-in Network
Built-in Network function.
Optical Lens System
Easy replacement and maintenance of optical lenses.
X-Y Power Lens Shift
Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.
Closed Caption
Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.
Sanyo North America Corporation
WIDE ASPECT AND HIGHEST BRIGHTNESS
Wide XGA resolution makes it possible to project both HD video contents and wide aspect PC without any setting adjustment. PLC-WM4500/L has an HDMI terminal which is the most popular terminal for video sources. Its higher light efficiency and superior cooling technology allows for the highest brightness (4500 Lm) in its class.
FLEXIBLE INSTALLATION
This unit is Equipped with power vertical and horizontal lens shift/keystone correction. Also 5 lens options along with the standard lens make this a very flexible projector. [Note: PLC-WM4500 includes a standard lens (LNS-S20)]
EASY MAINTENANCE - LONG LIFE FILTER
Newly developed long life filter can last up to 3000 hours in eco mode. Its design is larger and thicker than filters of old. Filter life cycle under ideal conditions is same as lamp life, therefore the user can change both lamp and filter at once. You can save maintenance cost as well.
DURABLE IN-ORGANIC OPTICAL SYSTEM (D.I.O.S.)
This Inorganic Optical LCD panel system provides a more durable projector to handle many applications for high-quality, high contrast image presentations.
PICTURE IN PICTURE (P in P), PICTURE BY PICTURE (P by P)
This function makes it possible to project two different sources with one projector. Video conference, PC, video or even satellite lecture type of application should be suitable with using this function.
CLOSED CAPTION
The PLC-WM4500/L is Closed Caption compatible.
- 3LCD
- Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
- Built-in Network
- Built-in Network function.
- Optical Lens System
- Easy replacement and maintenance of optical lenses.
- X-Y Power Lens Shift
- Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.
- Closed Caption
- Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.