Visual Sound, Inc. WXGA Ultra Short-Throw Projector with Software and Mount PLC-WL2503SE2

Description
Sanyo North America Corporation SANYO SPECIAL BUNDLE MODEL SANYO offers special bundle package for projector, software and wall mount. INTERACTIVE PEN FUNCTION The PLC-WL2503 is equipped with an interactive function. Thanks to a built in sensor and newly developed software, the projection white screen allows it to be written on with a built-in infrared light pen while using a PC. SHORT THROW PROJECTION FROM ONLY 34 INCHES AWAY The PLC-WL2503 can project a full 80-inch diagonal image from a distance of only 34 inches. Teachers can project images onto the screen and produce no shadow on the screen. This means they can use large images even in relatively small rooms. WXGA, FITS A VARIETY OF APPLICATION SITUATIONS Offering a wide XGA 1280 x 800 (16:10) resolution, the PLC-WL2503 makes it possible to project HD images with easy connection from your DVD player via HDMI terminal. NETWORKING CAPABILITY The PLC-WL2503 is equipped with SANYO's exclusive PJ Network Interface for wired networking, a common feature among SANYO's extensive line of commercial projectors. Networking allows the monitoring of projector functions and operation from long distance via a web browser, allowing e-mails to be sent automatically to report operating status. NEARLY MAINTENANCE FREE This projector offers long periods (4,000 hours in ideal condition) of maintenance-free use without the need for lamp and filter replacement. The PLC-WL2503 is equipped with SANYO's proprietary hybrid filter, composed of multiple filter layers, and the lamp lifespan has been improved. This longer life span saves time and money on maintenance. EASY ON/OFF FUNCTION The power turns on as soon as you connect the power cord. No need to press any buttons on the remote control or projector. You can also disconnect the power cord as soon as the power is turned off. BLACKBOARD, COLOR BOARD MODE In classrooms and other places where there is no screen available, images can be projected onto the blackboard or colored boards. This enables quick setup when making presentations or calling a quick meeting. CLOSED CAPTION PLC-WL2503 is Closed Caption compatible. 3LCD Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image. Built-in Network Built-in Network function. Ultra-Short Throw Short focus projector with the shortest projection distance. Closed Caption Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals. Interactive The interactive function lets you draw a line or add a comment on the projection screen. Drawn data can be saved as picture file such as JPG format. You can use an interactive pen or wand like a mouse by using mouse function when using any application in your PC.
Description
Sanyo North America Corporation SANYO SPECIAL BUNDLE MODEL SANYO offers special bundle package for projector, software and wall mount. INTERACTIVE PEN FUNCTION The PLC-WL2503 is equipped with an interactive function. Thanks to a built in sensor and newly developed software, the projection white screen allows it to be written on with a built-in infrared light pen while using a PC. SHORT THROW PROJECTION FROM ONLY 34 INCHES AWAY The PLC-WL2503 can project a full 80-inch diagonal image from a distance of only 34 inches. Teachers can project images onto the screen and produce no shadow on the screen. This means they can use large images even in relatively small rooms. WXGA, FITS A VARIETY OF APPLICATION SITUATIONS Offering a wide XGA 1280 x 800 (16:10) resolution, the PLC-WL2503 makes it possible to project HD images with easy connection from your DVD player via HDMI terminal. NETWORKING CAPABILITY The PLC-WL2503 is equipped with SANYO's exclusive PJ Network Interface for wired networking, a common feature among SANYO's extensive line of commercial projectors. Networking allows the monitoring of projector functions and operation from long distance via a web browser, allowing e-mails to be sent automatically to report operating status. NEARLY MAINTENANCE FREE This projector offers long periods (4,000 hours in ideal condition) of maintenance-free use without the need for lamp and filter replacement. The PLC-WL2503 is equipped with SANYO's proprietary hybrid filter, composed of multiple filter layers, and the lamp lifespan has been improved. This longer life span saves time and money on maintenance. EASY ON/OFF FUNCTION The power turns on as soon as you connect the power cord. No need to press any buttons on the remote control or projector. You can also disconnect the power cord as soon as the power is turned off. BLACKBOARD, COLOR BOARD MODE In classrooms and other places where there is no screen available, images can be projected onto the blackboard or colored boards. This enables quick setup when making presentations or calling a quick meeting. CLOSED CAPTION PLC-WL2503 is Closed Caption compatible. 3LCD Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image. Built-in Network Built-in Network function. Ultra-Short Throw Short focus projector with the shortest projection distance. Closed Caption Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals. Interactive The interactive function lets you draw a line or add a comment on the projection screen. Drawn data can be saved as picture file such as JPG format. You can use an interactive pen or wand like a mouse by using mouse function when using any application in your PC.

Suppliers

Company
Product
Description
Supplier Links
WXGA Ultra Short-Throw Projector with Software and Mount - PLC-WL2503SE2 - Visual Sound, Inc.
Broomall, PA, USA
WXGA Ultra Short-Throw Projector with Software and Mount
PLC-WL2503SE2
WXGA Ultra Short-Throw Projector with Software and Mount PLC-WL2503SE2
Sanyo North America Corporation SANYO SPECIAL BUNDLE MODEL SANYO offers special bundle package for projector, software and wall mount. INTERACTIVE PEN FUNCTION The PLC-WL2503 is equipped with an interactive function. Thanks to a built in sensor and newly developed software, the projection white screen allows it to be written on with a built-in infrared light pen while using a PC. SHORT THROW PROJECTION FROM ONLY 34 INCHES AWAY The PLC-WL2503 can project a full 80-inch diagonal image from a distance of only 34 inches. Teachers can project images onto the screen and produce no shadow on the screen. This means they can use large images even in relatively small rooms. WXGA, FITS A VARIETY OF APPLICATION SITUATIONS Offering a wide XGA 1280 x 800 (16:10) resolution, the PLC-WL2503 makes it possible to project HD images with easy connection from your DVD player via HDMI terminal. NETWORKING CAPABILITY The PLC-WL2503 is equipped with SANYO's exclusive PJ Network Interface for wired networking, a common feature among SANYO's extensive line of commercial projectors. Networking allows the monitoring of projector functions and operation from long distance via a web browser, allowing e-mails to be sent automatically to report operating status. NEARLY MAINTENANCE FREE This projector offers long periods (4,000 hours in ideal condition) of maintenance-free use without the need for lamp and filter replacement. The PLC-WL2503 is equipped with SANYO's proprietary hybrid filter, composed of multiple filter layers, and the lamp lifespan has been improved. This longer life span saves time and money on maintenance. EASY ON/OFF FUNCTION The power turns on as soon as you connect the power cord. No need to press any buttons on the remote control or projector. You can also disconnect the power cord as soon as the power is turned off. BLACKBOARD, COLOR BOARD MODE In classrooms and other places where there is no screen available, images can be projected onto the blackboard or colored boards. This enables quick setup when making presentations or calling a quick meeting. CLOSED CAPTION PLC-WL2503 is Closed Caption compatible. 3LCD Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image. Built-in Network Built-in Network function. Ultra-Short Throw Short focus projector with the shortest projection distance. Closed Caption Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals. Interactive The interactive function lets you draw a line or add a comment on the projection screen. Drawn data can be saved as picture file such as JPG format. You can use an interactive pen or wand like a mouse by using mouse function when using any application in your PC.

Sanyo North America Corporation

SANYO SPECIAL BUNDLE MODEL
SANYO offers special bundle package for projector, software and wall mount.
INTERACTIVE PEN FUNCTION
The PLC-WL2503 is equipped with an interactive function. Thanks to a built in sensor and newly developed software, the projection white screen allows it to be written on with a built-in infrared light pen while using a PC.
SHORT THROW PROJECTION FROM ONLY 34 INCHES AWAY
The PLC-WL2503 can project a full 80-inch diagonal image from a distance of only 34 inches. Teachers can project images onto the screen and produce no shadow on the screen. This means they can use large images even in relatively small rooms.
WXGA, FITS A VARIETY OF APPLICATION SITUATIONS
Offering a wide XGA 1280 x 800 (16:10) resolution, the PLC-WL2503 makes it possible to project HD images with easy connection from your DVD player via HDMI terminal.
NETWORKING CAPABILITY
The PLC-WL2503 is equipped with SANYO's exclusive PJ Network Interface for wired networking, a common feature among SANYO's extensive line of commercial projectors. Networking allows the monitoring of projector functions and operation from long distance via a web browser, allowing e-mails to be sent automatically to report operating status.
NEARLY MAINTENANCE FREE
This projector offers long periods (4,000 hours in ideal condition) of maintenance-free use without the need for lamp and filter replacement. The PLC-WL2503 is equipped with SANYO's proprietary hybrid filter, composed of multiple filter layers, and the lamp lifespan has been improved. This longer life span saves time and money on maintenance.
EASY ON/OFF FUNCTION
The power turns on as soon as you connect the power cord. No need to press any buttons on the remote control or projector. You can also disconnect the power cord as soon as the power is turned off.
BLACKBOARD, COLOR BOARD MODE
In classrooms and other places where there is no screen available, images can be projected onto the blackboard or colored boards. This enables quick setup when making presentations or calling a quick meeting.
CLOSED CAPTION
PLC-WL2503 is Closed Caption compatible.

  • 3LCD
  • Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
  • Built-in Network
  • Built-in Network function.
  • Ultra-Short Throw
  • Short focus projector with the shortest projection distance.
  • Closed Caption
  • Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.
  • Interactive
  • The interactive function lets you draw a line or add a comment on the projection screen.
  • Drawn data can be saved as picture file such as JPG format.
  • You can use an interactive pen or wand like a mouse by using mouse function when using any application in your PC.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number PLC-WL2503SE2
Product Name WXGA Ultra Short-Throw Projector with Software and Mount
Unlock Full Specs
to access all available technical data

Similar Products