Sanyo North America Corporation
ULTRA-PORTABLE, FULLY COMPACT AND HIGH BRIGHTNESS The PLC-WK2500 weighs less than 7 pounds and delivers true XGA picture quality in a versatile package. This projector achieves 2500Lm and provides a crisp clear image. HIGH CONTRAST RATIO OF 3000:1 Sanyo improves contrast ratio with a new built-in iris which detects the picture image and then controls light output. Image quality is increased thanks to this newly developed iris system. ULTRA-LONG LASTING LAMP AND FILTER The PLC-WK2500 allows saving your total cost of ownership with an ultra long life lamp and filter. The lamp enables 6000H, the filter enables 5500H with eco mode in ideal conditions, thanks to a re-designed cooling system and filter size and layout. COMPLETE EASY AUTO SET UP FUNCTION, SMART AUTO INPUT SEARCH AND AUTO VERTICAL KEYSTONE CORRECTION PLC-WK2500 provides "Auto Set Up Function" that corrects keystone shaped distortion by searching for an input signal and detecting projector incline, automatically compensating for keystone picture distortion, therefore reducing set up time. These features... Auto Keystone Correction, Auto Input Search and Auto PC Adjustment make it an easy to use smart projector. WIRED LAN (RJ-45) FOR NETWORK PROJECTOR CONTROL This model is equipped with Wired LAN (RJ-45) that allows you to manage and control the projector via the Network. Providing access to check the projectors operating time of the lamp, control the projector and receive any warning notifications by email. Power ON/OFF and switching of the input signal can also be controlled. MICROPHONE TERMINAL WITH 10W SPEAKER The PLC-WK2500 offers an additional feature of a microphone input terminal. Simply connecting the microphone to the terminal, the presenter can use this feature immediately. The projector is equipped with a 10W speaker and therefore there is no need to set-up any amplifier and cables.
3LCD
Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
Built-in Network
Built-in Network function.
Closed Caption
Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.
Sanyo North America Corporation
ULTRA-PORTABLE, FULLY COMPACT AND HIGH BRIGHTNESS
The PLC-WK2500 weighs less than 7 pounds and delivers true XGA picture quality in a versatile package. This projector achieves 2500Lm and provides a crisp clear image.
HIGH CONTRAST RATIO OF 3000:1
Sanyo improves contrast ratio with a new built-in iris which detects the picture image and then controls light output. Image quality is increased thanks to this newly developed iris system.
ULTRA-LONG LASTING LAMP AND FILTER
The PLC-WK2500 allows saving your total cost of ownership with an ultra long life lamp and filter. The lamp enables 6000H, the filter enables 5500H with eco mode in ideal conditions, thanks to a re-designed cooling system and filter size and layout.
COMPLETE EASY AUTO SET UP FUNCTION, SMART AUTO INPUT SEARCH AND AUTO VERTICAL KEYSTONE CORRECTION
PLC-WK2500 provides "Auto Set Up Function" that corrects keystone shaped distortion by searching for an input signal and detecting projector incline, automatically compensating for keystone picture distortion, therefore reducing set up time. These features... Auto Keystone Correction, Auto Input Search and Auto PC Adjustment make it an easy to use smart projector.
WIRED LAN (RJ-45) FOR NETWORK PROJECTOR CONTROL
This model is equipped with Wired LAN (RJ-45) that allows you to manage and control the projector via the Network. Providing access to check the projectors operating time of the lamp, control the projector and receive any warning notifications by email. Power ON/OFF and switching of the input signal can also be controlled.
MICROPHONE TERMINAL WITH 10W SPEAKER
The PLC-WK2500 offers an additional feature of a microphone input terminal. Simply connecting the microphone to the terminal, the presenter can use this feature immediately. The projector is equipped with a 10W speaker and therefore there is no need to set-up any amplifier and cables.
- 3LCD
- Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
- Built-in Network
- Built-in Network function.
- Closed Caption
- Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.