Visual Sound, Inc. 2K Quadrive Digital Multimedia Projector PLC-HF15000L

Description
Sanyo North America Corporation ULTRA HIGH BRIGHTNESS OF 15000 LUMENS WITH 2K RESOLUTION The PLC-HF15000L uses four high-output lamps and a new optical engine achieving a high brightness of 15000 lumens and a high resolution of 2K providing Full HD without any image compression. QUADRIVE OPTICAL ENGINE ALLOWS RICH COLOR REPRODUCTION SANYO's Unique QuaDrive engine evolves into a new generation standard, regulating the yellow light in the image, producing higher luminosity with improved color accuracy and clarity. SUPER HIGH CONTRAST DESIGN This advanced optical system and Durable Inorganic Optical System (D.I.O.S.) achieves high contrast and reliability. ADVANCED "ACTIVE MAINTENANCE CLEANER" (AMC) SYSTEM AND SMOKE RESISTANT FILTER UNIT (OPTIONAL) The AMC is composed of a 3-layer filter and each layer filters keep out different size dust. This system is auto cleaning for the first filter and will sweep the surface clean at a specific time interval or whenever it detects clogs. In addition, there is an optional smoke resistant filter available, made of HEPA pleated material which blocks particles of fine smoke. *The AMC or the optional smoke resistant filters need to be replaced at some interval when using the projector. The smoke resistant filter is required to be changed after each time used with smoke. HOT-SWAP QUAD LAMPS The PLC-HF15000L has a fail safe lamp feature. Even if a lamp dies, it can be replaced while in use, without any image black out. VARIOUS FEATURES FOR VERSATILE INSTALLATION When blending 2 or more projectors, the projector has several versatile functions. 'Constant Brightness output control' function controls image brightness and contrast, also 'Edge Blending' function that allows lifelike boundary-less images with multi-image displays. And built-in 'Color Matching' function corrects variations in color reproduction when using more than one projector. ADMINISTRATION NETWORK CONTROL A built-in LAN allows for simple control and management via a CAT5 network connection. MECHANICAL SHUTTER SYSTEM The mechanical shutter system cuts off light directly and immediately. QuaDrive™ The world's first "QuaDrive" optical engine is a newly developed and highly advanced version of the conventional 3LCD system, and features an additional Color Control Device. (As of June 18. 2008 for projector) By controlling the amount of yellow light, the Color Control Device increases the level of color purity by approximately 20% compared with our previous model. (see PLC-XP100L) This gives images remarkable levels of both brightness and color. Built-in Network Built-in Network function Active Maintenance Filter System Monitors air flow to detect clogged filter and automatically advance to new filter. Optical Lens System Easy replacement and maintenance of optical lenses. Lamp Management System Monitors the status of each lamp and control of each lamp. X-Y Power Lens Shift Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.
Description
Sanyo North America Corporation ULTRA HIGH BRIGHTNESS OF 15000 LUMENS WITH 2K RESOLUTION The PLC-HF15000L uses four high-output lamps and a new optical engine achieving a high brightness of 15000 lumens and a high resolution of 2K providing Full HD without any image compression. QUADRIVE OPTICAL ENGINE ALLOWS RICH COLOR REPRODUCTION SANYO's Unique QuaDrive engine evolves into a new generation standard, regulating the yellow light in the image, producing higher luminosity with improved color accuracy and clarity. SUPER HIGH CONTRAST DESIGN This advanced optical system and Durable Inorganic Optical System (D.I.O.S.) achieves high contrast and reliability. ADVANCED "ACTIVE MAINTENANCE CLEANER" (AMC) SYSTEM AND SMOKE RESISTANT FILTER UNIT (OPTIONAL) The AMC is composed of a 3-layer filter and each layer filters keep out different size dust. This system is auto cleaning for the first filter and will sweep the surface clean at a specific time interval or whenever it detects clogs. In addition, there is an optional smoke resistant filter available, made of HEPA pleated material which blocks particles of fine smoke. *The AMC or the optional smoke resistant filters need to be replaced at some interval when using the projector. The smoke resistant filter is required to be changed after each time used with smoke. HOT-SWAP QUAD LAMPS The PLC-HF15000L has a fail safe lamp feature. Even if a lamp dies, it can be replaced while in use, without any image black out. VARIOUS FEATURES FOR VERSATILE INSTALLATION When blending 2 or more projectors, the projector has several versatile functions. 'Constant Brightness output control' function controls image brightness and contrast, also 'Edge Blending' function that allows lifelike boundary-less images with multi-image displays. And built-in 'Color Matching' function corrects variations in color reproduction when using more than one projector. ADMINISTRATION NETWORK CONTROL A built-in LAN allows for simple control and management via a CAT5 network connection. MECHANICAL SHUTTER SYSTEM The mechanical shutter system cuts off light directly and immediately. QuaDrive™ The world's first "QuaDrive" optical engine is a newly developed and highly advanced version of the conventional 3LCD system, and features an additional Color Control Device. (As of June 18. 2008 for projector) By controlling the amount of yellow light, the Color Control Device increases the level of color purity by approximately 20% compared with our previous model. (see PLC-XP100L) This gives images remarkable levels of both brightness and color. Built-in Network Built-in Network function Active Maintenance Filter System Monitors air flow to detect clogged filter and automatically advance to new filter. Optical Lens System Easy replacement and maintenance of optical lenses. Lamp Management System Monitors the status of each lamp and control of each lamp. X-Y Power Lens Shift Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.

Suppliers

Company
Product
Description
Supplier Links
2K Quadrive Digital Multimedia Projector - PLC-HF15000L - Visual Sound, Inc.
Broomall, PA, USA
2K Quadrive Digital Multimedia Projector
PLC-HF15000L
2K Quadrive Digital Multimedia Projector PLC-HF15000L
Sanyo North America Corporation ULTRA HIGH BRIGHTNESS OF 15000 LUMENS WITH 2K RESOLUTION The PLC-HF15000L uses four high-output lamps and a new optical engine achieving a high brightness of 15000 lumens and a high resolution of 2K providing Full HD without any image compression. QUADRIVE OPTICAL ENGINE ALLOWS RICH COLOR REPRODUCTION SANYO's Unique QuaDrive engine evolves into a new generation standard, regulating the yellow light in the image, producing higher luminosity with improved color accuracy and clarity. SUPER HIGH CONTRAST DESIGN This advanced optical system and Durable Inorganic Optical System (D.I.O.S.) achieves high contrast and reliability. ADVANCED "ACTIVE MAINTENANCE CLEANER" (AMC) SYSTEM AND SMOKE RESISTANT FILTER UNIT (OPTIONAL) The AMC is composed of a 3-layer filter and each layer filters keep out different size dust. This system is auto cleaning for the first filter and will sweep the surface clean at a specific time interval or whenever it detects clogs. In addition, there is an optional smoke resistant filter available, made of HEPA pleated material which blocks particles of fine smoke. *The AMC or the optional smoke resistant filters need to be replaced at some interval when using the projector. The smoke resistant filter is required to be changed after each time used with smoke. HOT-SWAP QUAD LAMPS The PLC-HF15000L has a fail safe lamp feature. Even if a lamp dies, it can be replaced while in use, without any image black out. VARIOUS FEATURES FOR VERSATILE INSTALLATION When blending 2 or more projectors, the projector has several versatile functions. 'Constant Brightness output control' function controls image brightness and contrast, also 'Edge Blending' function that allows lifelike boundary-less images with multi-image displays. And built-in 'Color Matching' function corrects variations in color reproduction when using more than one projector. ADMINISTRATION NETWORK CONTROL A built-in LAN allows for simple control and management via a CAT5 network connection. MECHANICAL SHUTTER SYSTEM The mechanical shutter system cuts off light directly and immediately. QuaDrive™ The world's first "QuaDrive" optical engine is a newly developed and highly advanced version of the conventional 3LCD system, and features an additional Color Control Device. (As of June 18. 2008 for projector) By controlling the amount of yellow light, the Color Control Device increases the level of color purity by approximately 20% compared with our previous model. (see PLC-XP100L) This gives images remarkable levels of both brightness and color. Built-in Network Built-in Network function Active Maintenance Filter System Monitors air flow to detect clogged filter and automatically advance to new filter. Optical Lens System Easy replacement and maintenance of optical lenses. Lamp Management System Monitors the status of each lamp and control of each lamp. X-Y Power Lens Shift Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.

Sanyo North America Corporation

ULTRA HIGH BRIGHTNESS OF 15000 LUMENS WITH 2K RESOLUTION
The PLC-HF15000L uses four high-output lamps and a new optical engine achieving a high brightness of 15000 lumens and a high resolution of 2K providing Full HD without any image compression.
QUADRIVE OPTICAL ENGINE ALLOWS RICH COLOR REPRODUCTION
SANYO's Unique QuaDrive engine evolves into a new generation standard, regulating the yellow light in the image, producing higher luminosity with improved color accuracy and clarity.
SUPER HIGH CONTRAST DESIGN
This advanced optical system and Durable Inorganic Optical System (D.I.O.S.) achieves high contrast and reliability.
ADVANCED "ACTIVE MAINTENANCE CLEANER" (AMC) SYSTEM AND SMOKE RESISTANT FILTER UNIT (OPTIONAL)
The AMC is composed of a 3-layer filter and each layer filters keep out different size dust. This system is auto cleaning for the first filter and will sweep the surface clean at a specific time interval or whenever it detects clogs. In addition, there is an optional smoke resistant filter available, made of HEPA pleated material which blocks particles of fine smoke.
*The AMC or the optional smoke resistant filters need to be replaced at some interval when using the projector. The smoke resistant filter is required to be changed after each time used with smoke.
HOT-SWAP QUAD LAMPS
The PLC-HF15000L has a fail safe lamp feature. Even if a lamp dies, it can be replaced while in use, without any image black out.
VARIOUS FEATURES FOR VERSATILE INSTALLATION
When blending 2 or more projectors, the projector has several versatile functions. 'Constant Brightness output control' function controls image brightness and contrast, also 'Edge Blending' function that allows lifelike boundary-less images with multi-image displays. And built-in 'Color Matching' function corrects variations in color reproduction when using more than one projector.
ADMINISTRATION NETWORK CONTROL
A built-in LAN allows for simple control and management via a CAT5 network connection.
MECHANICAL SHUTTER SYSTEM
The mechanical shutter system cuts off light directly and immediately.

  • QuaDrive™
  • The world's first "QuaDrive" optical engine is a newly developed and highly advanced version of the conventional 3LCD system, and features an additional Color Control Device. (As of June 18. 2008 for projector)
  • By controlling the amount of yellow light, the Color Control Device increases the level of color purity by approximately 20% compared with our previous model. (see PLC-XP100L) This gives images remarkable levels of both brightness and color.
  • Built-in Network
  • Built-in Network function
  • Active Maintenance Filter System
  • Monitors air flow to detect clogged filter and automatically advance to new filter.
  • Optical Lens System
  • Easy replacement and maintenance of optical lenses.
  • Lamp Management System
  • Monitors the status of each lamp and control of each lamp.
  • X-Y Power Lens Shift
  • Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number PLC-HF15000L
Product Name 2K Quadrive Digital Multimedia Projector
Unlock Full Specs
to access all available technical data

Similar Products