Sanyo North America Corporation
SXGA+ Portable Multimedia Projector
High-Resolution SXGA+ Images
SXGA+ (1400 x 1050) panels are used to project highly detailed images, such as design or CAD drawings. The resulting images are crisp, clear, and easy to see.
Realistic Image Reproduction with 10-bit Video Signal Processing
Images are powerfully expressed with approximately 1.07 billion colors, thanks to 10-bit (1,024-step gradation) digital processing for each of the red, green and blue signals.
Bright 4200 Lumens
The PLC-ET30L achieves a bright 4,200 lumens thanks to a number of advanced technologies in its optical engine, a 330W lamp.
Approaching the brightness of many large, multi-lamp models, this advanced projector is suited to a wide range of applications in event halls, classrooms, and meeting rooms.
Optical Compensator
An optical compensator that has excellent light and heat resistance is used to achieve a long service life for the optical block and dramatically increase reliability.
Filter Clogging Detection Function
When the filter is clogged, the operator is informed by an LED indicator.
Power Vertical/Horizontal Lens Shift (Vertical: 0 to 50%, Horizontal: 15% (maximum))
Horizontal shift has been added to the previous vertical shift function. On-site setup is easier, thanks to its intuitive operation.
One-Touch Exchange Air Filter
Filter replacement has been simplified to make maintenance.
Easier Lamp Replacement
Lamp replacement has been simplified to make maintenance.
Interchangeable Lenses (Optional)
The existing XT-series lenses can be used just as they are.
Lens removal and attachment are also very easy (no need to remove the cabinet).
Projector Management and Control over a LAN
Simply mount the optional PJ-Net Organizer Plus II POA-PN03 into the projector for easy management and control via a LAN.
PC Image Transmission
The PJ-Net Organizer Plus II also adds a PC image transmission function for a variety of applications, like projecting PC-based advertisements and information in show windows.
Functions Provided by the PJ-Net Organizer Plus
PC image transmission
E-mail alert
On/Off timer function
Web management
Web control
Multi-control (up to 100 projectors)
Peripheral equipment control
Sanyo North America Corporation
SXGA+ Portable Multimedia Projector
- High-Resolution SXGA+ Images
- SXGA+ (1400 x 1050) panels are used to project highly detailed images, such as design or CAD drawings. The resulting images are crisp, clear, and easy to see.
- Realistic Image Reproduction with 10-bit Video Signal Processing
- Images are powerfully expressed with approximately 1.07 billion colors, thanks to 10-bit (1,024-step gradation) digital processing for each of the red, green and blue signals.
- Bright 4200 Lumens
- The PLC-ET30L achieves a bright 4,200 lumens thanks to a number of advanced technologies in its optical engine, a 330W lamp.
- Approaching the brightness of many large, multi-lamp models, this advanced projector is suited to a wide range of applications in event halls, classrooms, and meeting rooms.
- Optical Compensator
- An optical compensator that has excellent light and heat resistance is used to achieve a long service life for the optical block and dramatically increase reliability.
- Filter Clogging Detection Function
- When the filter is clogged, the operator is informed by an LED indicator.
- Power Vertical/Horizontal Lens Shift (Vertical: 0 to 50%, Horizontal: 15% (maximum))
- Horizontal shift has been added to the previous vertical shift function. On-site setup is easier, thanks to its intuitive operation.
- One-Touch Exchange Air Filter
- Filter replacement has been simplified to make maintenance.
- Easier Lamp Replacement
- Lamp replacement has been simplified to make maintenance.
- Interchangeable Lenses (Optional)
- The existing XT-series lenses can be used just as they are.
- Lens removal and attachment are also very easy (no need to remove the cabinet).
- Projector Management and Control over a LAN
- Simply mount the optional PJ-Net Organizer Plus II POA-PN03 into the projector for easy management and control via a LAN.
- PC Image Transmission
- The PJ-Net Organizer Plus II also adds a PC image transmission function for a variety of applications, like projecting PC-based advertisements and information in show windows.
- Functions Provided by the PJ-Net Organizer Plus
- PC image transmission
- E-mail alert
- On/Off timer function
- Web management
- Web control
- Multi-control (up to 100 projectors)
- Peripheral equipment control