Visual Sound, Inc. Microphone Kit PL DK7

Description
Electro-Voice The PL DK7 is a microphone solution for a five-piece drum kit. 'The PL DK7 is a ready-for-the-gig microphone solution for a five-piece drum kit containing one PL33 dynamic, supercardioid, kick drum mic, four PL35 dynamic, supercardioid, tom/snare mics, and two PL37 condenser cardioid, overhead/hi-hat mics. The PL DK7 is packaged in a high-quality, firm-exterior 600 Denier nylon gig bag with shoulder strap.
Description
Electro-Voice The PL DK7 is a microphone solution for a five-piece drum kit. 'The PL DK7 is a ready-for-the-gig microphone solution for a five-piece drum kit containing one PL33 dynamic, supercardioid, kick drum mic, four PL35 dynamic, supercardioid, tom/snare mics, and two PL37 condenser cardioid, overhead/hi-hat mics. The PL DK7 is packaged in a high-quality, firm-exterior 600 Denier nylon gig bag with shoulder strap.

Suppliers

Company
Product
Description
Supplier Links
Microphone Kit - PL DK7 - Visual Sound, Inc.
Broomall, PA, USA
Microphone Kit
PL DK7
Microphone Kit PL DK7
Electro-Voice The PL DK7 is a microphone solution for a five-piece drum kit. 'The PL DK7 is a ready-for-the-gig microphone solution for a five-piece drum kit containing one PL33 dynamic, supercardioid, kick drum mic, four PL35 dynamic, supercardioid, tom/snare mics, and two PL37 condenser cardioid, overhead/hi-hat mics. The PL DK7 is packaged in a high-quality, firm-exterior 600 Denier nylon gig bag with shoulder strap.

Electro-Voice

The PL DK7 is a microphone solution for a five-piece drum kit.

'The PL DK7 is a ready-for-the-gig microphone solution for a five-piece drum kit containing one PL33 dynamic, supercardioid, kick drum mic, four PL35 dynamic, supercardioid, tom/snare mics, and two PL37 condenser cardioid, overhead/hi-hat mics. The PL DK7 is packaged in a high-quality, firm-exterior 600 Denier nylon gig bag with shoulder strap.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PL DK7
Product Name Microphone Kit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details